Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029793-54AC174DMQB
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Elements: 1
Number of Bits: 6
Number of Pins: 16
High Level Output Current: -24 mA
Low Level Output Current: 24 mA
Propagation Delay: 14 ns
Categories: OEM Parts(0-9)
Case / Package: CDIP
Alternative Parts (Cross-Reference): 54AC174DMQB54AC174DM
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1029793-54AC174DMQB |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 54AC174DMQB |