Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017906-54AC163FMQB
Number of Elements: 1
Number of Bits: 4
Number of Pins: 16
Propagation Delay: 16.5 ns
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 54AC163FMQB54AC163/F
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 16.5 ns
Logic Function: Counter
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1017906-54AC163FMQB |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 54AC163FMQB |