Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025641-54AC138DMQB
Packaging: Rail/Tube
Mounting: SMD (SMT)
Polarity: Inverting
Number of Inputs: 3
Number of Elements: 1
Number of Pins: 16
High Level Output Current: -24 mA
Number of Outputs: 8
Low Level Output Current: 24 mA
Quiescent Current: 80 µA
Propagation Delay: 17 ns
Categories: OEM Parts(0-9)
Case / Package: CDIP
Alternative Parts (Cross-Reference): 54AC138DMQB54AC138DM
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 17 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1025641-54AC138DMQB |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 54AC138DMQB |