Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205975-54AC08LMQB
Packaging: Rail/Tube
Number of Elements: 4
Number of Pins: 20
High Level Output Current: -24 mA
Number of Outputs: 1
Low Level Output Current: 24 mA
Quiescent Current: 2 µA
Propagation Delay: 9 ns
Categories: Custom Parts
Alternative Parts (Cross-Reference): 54AC08LMQB.;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: AND
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1205975-54AC08LMQB |
| Product Name | Custom Parts - Custom Parts (0 - A) - 54AC08LMQB |