Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTOCOUPLERS
TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
4N25 --
Texas Instruments High-Performance Analog
4N25
Description
Transistor Output Optocoupler, 2500V Isolation
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
Transistor Output Optocoupler, 2500V Isolation
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
4N25
4N25
Transistor Output Optocoupler, 2500V Isolation
Transistor Output Optocoupler, 2500V Isolation
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Optocouplers
Product Number
4N25
Isolation Voltage
2500 volts
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Optocoupler module
859-708
Specs
Input
DC
Rise Time
3 µs
View Details
Skyworks Solutions, Inc.
Isolators - Gate Drivers
SI8230BB-D-ISR
Specs
Package Type
"16-SOIC (0.295"", 7.50mm Width)"
Mounting Option
Surface Mount
Isolation Voltage
2500 volts
View Details
Voltage Multipliers, Inc.
High Voltage Opto-Coupler
OC100HG
Specs
Input
DC
Output
Photodiode
Package Type
Epoxy Molded
View Details
Infineon Technologies AG
Isolators - Gate Drivers
2EDR3142XQEXUMA1
Specs
Package Type
"14-SOIC (0.295"", 7.50mm Width)"
Mounting Option
Surface Mount
Isolation Voltage
5700 volts
View Details