CAP TOUCH BOOSTER FOR LAUNCH PAD Touch Capacitive 4 Buttons/Keys Scroll Wheel USB - 2.7 V ~ 3.6 V Yes MCU 16-Bit Board MSP430G2xx2
MSP430G2xx2 LaunchPad™ Touch, Capacitive Sensor Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 763625-430BOOST-SENS
Series: LaunchPad
Operating Supply Voltage: 2.7 V ~ 3.6 V
Interface: USB
Supplied Contents: Board(s)
Sensing Range: 4 Buttons/Keys, Scroll Wheel
Embedded: Yes, MCU, 16-Bit
Utilized IC / Part: MSP430G2xx2
Sensor Type: Touch, Capacitive
Family Name: 430BOOST-SENSE1
Categories: Development Boards, Kits, Programmers
Introduction Date: April 01, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
CAP TOUCH BOOSTER FOR LAUNCH PAD
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 430BOOST-SENSE1 | 296-28358-ND | 763625-430BOOST-SENSE1 | 430BOOST-SENSE1 |
| Product Name | CAP TOUCH BOOSTER FOR LAUNCH PAD Touch Capacitive 4 Buttons/Keys Scroll Wheel USB - 2.7 V ~ 3.6 V Yes MCU 16-Bit Board MSP430G2xx2 | Sensor Evaluation Boards | Evaluation Boards - Sensors - 430BOOST-SENSE1 | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |