Texas Instruments Standard Linear and Logic RF Evaluation and Development Kits, Boards - 430BOOST-CC110L 430BOOST-CC110L

Description
Manufacturer: Texas Instruments Win Source Part Number: 430BOOST-CC110L-3599 32 Series: LaunchPad Type: Transceiver, ISM Frequency: 868MHz, 915MHz Part Status: Active Supplied Contents: 2 Boards, Accessories Categories: RF/IF and RFID Related Parts: MSP430 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 430BOOST-CC110L-3599 32 Series: LaunchPad Type: Transceiver, ISM Frequency: 868MHz, 915MHz Part Status: Active Supplied Contents: 2 Boards, Accessories Categories: RF/IF and RFID Related Parts: MSP430 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - 430BOOST-CC110L - 430BOOST-CC110L-359932 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - 430BOOST-CC110L
430BOOST-CC110L-359932
RF Evaluation and Development Kits, Boards - 430BOOST-CC110L 430BOOST-CC110L-359932
Manufacturer: Texas Instruments Win Source Part Number: 430BOOST-CC110L-3599 32 Series: LaunchPad Type: Transceiver, ISM Frequency: 868MHz, 915MHz Part Status: Active Supplied Contents: 2 Boards, Accessories Categories: RF/IF and RFID Related Parts: MSP430 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 430BOOST-CC110L-359932
Series: LaunchPad
Type: Transceiver, ISM
Frequency: 868MHz, 915MHz
Part Status: Active
Supplied Contents: 2 Boards, Accessories
Categories: RF/IF and RFID
Related Parts: MSP430
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 296-30144-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
296-30144-ND
RF, RFID, Wireless Evaluation Boards 296-30144-ND
MSP430 LaunchPad™ Transceiver, ISM Evaluation Board

MSP430 LaunchPad™ Transceiver, ISM Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
RF Development Tools
430BOOST-CC110L
RF Development Tools 430BOOST-CC110L
RF Development Tools CC110L RF Booster Pack

RF Development Tools CC110L RF Booster Pack

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - 430BOOST-CC110L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
430BOOST-CC110L
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards 430BOOST-CC110L
RF BOOSTERPACK CC110L

RF BOOSTERPACK CC110L

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 430BOOST-CC110L-359932 296-30144-ND 430BOOST-CC110L 430BOOST-CC110L
Product Name RF Evaluation and Development Kits, Boards - 430BOOST-CC110L RF, RFID, Wireless Evaluation Boards RF Development Tools Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 17-8-2195852-1-ND - DigiKey
Specs
Supported System Antenna
View Details
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTS7020-2EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Communication & Wireless Development Tools - 1887080 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System BiCMOS
View Details