Manufacturer: Texas Instruments
Win Source Part Number: 763592-4214AP
Packaging: Tube
Package: 14-CDIP (0.300", 7.62mm)
Function: Analog Multiplier/Divider
Part Status: Obsolete(EOL)
Number of Bits/Stages: 4-Quadrant
Family Name: 4214
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-CDIP
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Analog Multiplier/Divider 4-Quadrant 14-CDIP
Analog Multiplier/Divider 4-Quadrant 14-CDIP
Analog Multiplier/Divider 4-Quadrant 14-CDIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Voltage Multipliers | Board Mount Voltage Multipliers | Voltage Multipliers |
| Product Number | 4214AP | 4214AP-ND | 4214AP |
| Product Name | Linear - Linear - Analog Multipliers, Dividers - 4214AP | Analog Multipliers, Dividers | Analog Multipliers, Dividers |
| Stages | 4 |