4213 Multiplier-Divider
Manufacturer: Texas Instruments
Win Source Part Number: 763591-4213SM
Packaging: Tube
Package: TO-100-10 Metal Can
Function: Analog Multiplier/Divider
Number of Bits/Stages: 4-Quadrant
Family Name: 4213
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-100-10
Alternative Parts (Cross-Reference): AD632BH/+; AD632AH/+; AD632BH; ;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Analog Multiplier/Divider 4-Quadrant TO-100-10
IC MULTIPLIER-DIVIDER TO-100-10
Analog Multiplier/Divider 4-Quadrant TO-100-10
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Board Mount Voltage Multipliers | Voltage Multipliers | Board Mount Voltage Multipliers | Voltage Multipliers | Voltage Multipliers |
| Product Number | 4213SM | 4213SM | 4213SM-ND | 4213SM | 4213SM |
| Product Name | Linear - Linear - Analog Multipliers, Dividers - 4213SM | Analog Multipliers, Dividers | Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers | Analog Multipliers, Dividers | |
| Package Type | Surface Mount | Through Hole; Board Mounted; TO-100-10 Metal Can | TO-100-10 | TO-100-10 Metal Can |