IC LOGARITHMIC 2 CIRCUIT 24CDIP Product overview: 4127JG from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-4127JG can be used for catalog matching and distributor lookup.
Log Or Antilog Amplifier, 1 Func, 0.09MHz Band Width, CDIP24
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1128631-4127JG
Manufacturer Homepage: www.ittcannon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Logarithmic Amplifier 2 Circuit 24-CDIP
IC LOGARITHMIC 2 CIRCUIT 24CDIP
Logarithmic Amplifier 2 Circuit 24-CDIP
Logarithmic Amplifier 2 Circuit 24-CDIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-4127JG | 4127JG | 1128631-4127JG | 4127JG-ND | 4127JG | 4127JG |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 4127JG | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Bandwidth | 0.0900 MHz | 0.0900 MHz | ||||
| Operating Temperature | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | ||
| Package Type | Tube | DIP; CDIP; CDIP24 | CDIP; "24-CDIP (0.600"", 15.24mm)" | Through Hole | DIP; CDIP; 24-CDIP (0.600\", 15.24mm) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||||
| Source Current (IS) | 20 milliamps | 20 milliamps |