IC OPAMP GP 1 CIRCUIT TO3-8 Product overview: 3584JM from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-3584JM can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIPolar, MBFM8
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIPolar, MBFM8
General Purpose Amplifier 1 Circuit TO-3-8
General Purpose Amplifier 1 Circuit TO-3-8
General Purpose Amplifier 1 Circuit TO-3-8
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-3584JM | 3584JM | 3584JM-ND | 3584JM |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |
| Slew Rate | 150 V/µs | 150 V/µs | 150 V/µs | |
| Bandwidth | 20 MHz | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | Tube | CAN8/9 | TO-3; TO-3-8 | TO-3; TO-3-8 |