Operational Amplifier, 1 Func, 3000uV Offset-Max, BIPolar, MBFM8
Win Source Part Number: 1377456-3581J
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tube
Product Status: Obsolete
Package / Case: TO-3-8
Supplier Device Package: TO-3-8
Base Product Number: 3581
Mounting Type: Through Hole
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 8mA
Current - Output / Channel: 30 mA
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 20V/µs
Gain Bandwidth Product: 5 MHz
Current - Input Bias: 20 pA
Voltage - Input Offset: 3 mV
Voltage - Supply Span (Min): 64 V
Voltage - Supply Span (Max): 150 V
IC OPAMP GP 1 CIRCUIT TO3-8 Product overview: 3581J from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-3581J can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit TO-3-8
General Purpose Amplifier 1 Circuit TO-3-8
IC OPAMP GP 1 CIRCUIT TO3-8
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 3581J | 1377456-3581J | 687-3581J | 3581J-ND | 3581J | 3581J |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||
| Package Type | CAN8/9 | TO-3-8 | Rail/Tube | TO-3; TO-3-8 | TO-3; TO-3-8 | TO-3-8 |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |||
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | |||
| VOS | 3 millivolts | 3 millivolts |