Texas Instruments Standard Linear and Logic Buffers, Drivers, Receivers, Transceivers 1P1G126QDBVRQ1

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-23596-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-23596-6-ND
Buffers, Drivers, Receivers, Transceivers 296-23596-6-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-23596-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-23596-1-ND
Buffers, Drivers, Receivers, Transceivers 296-23596-1-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-23596-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-23596-2-ND
Buffers, Drivers, Receivers, Transceivers 296-23596-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 1P1G126QDBVRQ1 - 005347-1P1G126QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 1P1G126QDBVRQ1
005347-1P1G126QDBVRQ1
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 1P1G126QDBVRQ1 005347-1P1G126QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 005347-1P1G126QDBVRQ 1 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 005347-1P1G126QDBVRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1P1G126QDBVRQ1
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1P1G126QDBVRQ1
IC BUF NON-INVERT 5.5V SOT23-5

IC BUF NON-INVERT 5.5V SOT23-5

Supplier's Site
Buffer, -40 To 125Deg C Rohs Compliant Texas Instruments - 04AJ4930 - Newark, An Avnet Company
Chicago, IL, United States
Buffer, -40 To 125Deg C Rohs Compliant Texas Instruments
04AJ4930
Buffer, -40 To 125Deg C Rohs Compliant Texas Instruments 04AJ4930
BUFFER, -40 TO 125DEG C ROHS COMPLIANT: YES

BUFFER, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - 1P1G126QDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
1P1G126QDBVRQ1
Buffers, Drivers, Receivers, Transceivers 1P1G126QDBVRQ1
IC BUF NON-INVERT 5.5V SOT23-5

IC BUF NON-INVERT 5.5V SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-23596-6-ND 005347-1P1G126QDBVRQ1 1P1G126QDBVRQ1 04AJ4930 1P1G126QDBVRQ1
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 1P1G126QDBVRQ1 Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffer, -40 To 125Deg C Rohs Compliant Texas Instruments Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data