Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220185-100355FMQB
Number of Inputs: 8
Number of Pins: 24
Number of Outputs: 4
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: -5.7 V
Min Supply Voltage: -4.2 V
Logic Function: Latch, Multiplexer
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1220185-100355FMQB |
| Product Name | Custom Parts - Custom Parts (0 - A) - 100355FMQB |