Texas Instruments Custom Parts - Custom Parts (0 - A) - 100302DMQB 100302DMQB

Description
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221124-100302DMQB Number of Elements: 5 Number of Pins: 24 High Level Output Current: -50 mA Number of Outputs: 2 Categories: Custom Parts Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: -5.7 V Min Supply Voltage: -4.2 V Logic Function: NOR, OR Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221124-100302DMQB Number of Elements: 5 Number of Pins: 24 High Level Output Current: -50 mA Number of Outputs: 2 Categories: Custom Parts Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: -5.7 V Min Supply Voltage: -4.2 V Logic Function: NOR, OR Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 100302DMQB - 1221124-100302DMQB - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 100302DMQB
1221124-100302DMQB
Custom Parts - Custom Parts (0 - A) - 100302DMQB 1221124-100302DMQB
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221124-100302DMQB Number of Elements: 5 Number of Pins: 24 High Level Output Current: -50 mA Number of Outputs: 2 Categories: Custom Parts Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: -5.7 V Min Supply Voltage: -4.2 V Logic Function: NOR, OR Max Operating Temperature: 125 °C

Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221124-100302DMQB
Number of Elements: 5
Number of Pins: 24
High Level Output Current: -50 mA
Number of Outputs: 2
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: -5.7 V
Min Supply Voltage: -4.2 V
Logic Function: NOR, OR
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1221124-100302DMQB
Product Name Custom Parts - Custom Parts (0 - A) - 100302DMQB
Unlock Full Specs
to access all available technical data