Testo Inc. Thermometer, Digital, -50°C To 150°C; Temperature Measuring Range Testo 110

Description
THERMOMETER, DIGITAL, -50°C TO 150°C; Temperature Measuring Range:-50°C to +150°C; External Height:182mm; External Width:64mm; External Depth:40mm; Product Range:-; Alarm Type:Audible RoHS Compliant: Yes
Datasheet
Description
THERMOMETER, DIGITAL, -50°C TO 150°C; Temperature Measuring Range:-50°C to +150°C; External Height:182mm; External Width:64mm; External Depth:40mm; Product Range:-; Alarm Type:Audible RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometer, Digital, -50°C To 150°C; Temperature Measuring Range Testo - 95M9152 - Newark, An Avnet Company
Chicago, IL, United States
Thermometer, Digital, -50°C To 150°C; Temperature Measuring Range Testo
95M9152
Thermometer, Digital, -50°C To 150°C; Temperature Measuring Range Testo 95M9152
THERMOMETER, DIGITAL, -50°C TO 150°C; Temperature Measuring Range:-50°C to +150°C; External Height:182mm; External Width:64mm; External Depth:40mm; Product Range:-; Alarm Type:Audible RoHS Compliant: Yes

THERMOMETER, DIGITAL, -50°C TO 150°C; Temperature Measuring Range:-50°C to +150°C; External Height:182mm; External Width:64mm; External Depth:40mm; Product Range:-; Alarm Type:Audible RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Thermometers
Product Number 95M9152
Product Name Thermometer, Digital, -50°C To 150°C; Temperature Measuring Range Testo
Unlock Full Specs
to access all available technical data

Similar Products

Fast Response IR Thermometer with Color Alert, 12:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -20 to 650 C (-4 to 1202 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Food/Hygiene Temperature Meter - PCE-ST 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -40 to 250 C (-40 to 482 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Digital Thermometers - 2048405 - RS Components, Ltd.
Specs
Range 2500 C (4532 F)
View Details