Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GAS INSTRUMENTS
TESTO INC.
0635 9432 -- AIR QUALITY MONITORS
Testo Inc.
Air Quality Monitors
0635 9432
Description
Testo 0635 9432 Vane Probe
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Testo 0635 9432 Vane Probe
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Air Quality Monitors
1765595
Air Quality Monitors
1765595
Testo 0635 9432 Vane Probe
Testo 0635 9432 Vane Probe
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Gas Instruments
Product Number
1765595
Product Name
Air Quality Monitors
Operating Humidity
100 %
Unlock Full Specs
to access all available technical data
Similar Products
LAND
Carbon Monoxide Detector
Silowatch
Specs
Measurement Type
Trace
Application
Ambient Air Monitoring
Gas Types
Toxic; CO; (0-100 to 0-4,000 ppm)
View Details
Arjay Engineering
Industrial Grade Gas Monitor
4200-IG
Specs
Measurement Type
%LEL or %LFL (optional feature); %Volume (optional feature); Trace (optional feature)
Application
Ambient Air Monitoring
Gas Types
Toxic (optional feature); Combustible (optional feature)
View Details
Panametrics
New Generation Process Oxygen Analyzer
XMO2pro
Specs
Measurement Type
%Volume
Application
Process Gas
Gas Types
O
2
; (from 0.01% to 100%)
View Details
MSA Safety
Open Path Infrared Gas Detector
IR5500
Specs
Measurement Type
%LEL or %LFL; %Volume; Trace
Application
Ambient Air Monitoring; Process Gas
Gas Types
Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH
4
) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details