Testo Inc. 0609 1973

Description
PT100 temperature probes compatible with the Testo 720 thermometer. Integral handle, 1.2m cable and mini DIN plug connector Sensor Type = PT100 Probe Type = Surface Probe Length = 114mm Probe Diameter = 5 mm, 9 mm Maximum Temperature Measurement = +400 °C Cable Length = 1.2m Connector Type = Miniature DIN Plug
Request a Quote
Description
PT100 temperature probes compatible with the Testo 720 thermometer. Integral handle, 1.2m cable and mini DIN plug connector Sensor Type = PT100 Probe Type = Surface Probe Length = 114mm Probe Diameter = 5 mm, 9 mm Maximum Temperature Measurement = +400 °C Cable Length = 1.2m Connector Type = Miniature DIN Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5120531 - RS Components, Ltd.
Corby, Northants, United Kingdom
PT100 temperature probes compatible with the Testo 720 thermometer. Integral handle, 1.2m cable and mini DIN plug connector Sensor Type = PT100 Probe Type = Surface Probe Length = 114mm Probe Diameter = 5 mm, 9 mm Maximum Temperature Measurement = +400 °C Cable Length = 1.2m Connector Type = Miniature DIN Plug

PT100 temperature probes compatible with the Testo 720 thermometer. Integral handle, 1.2m cable and mini DIN plug connector
Sensor Type = PT100
Probe Type = Surface
Probe Length = 114mm
Probe Diameter = 5 mm, 9 mm
Maximum Temperature Measurement = +400 °C
Cable Length = 1.2m
Connector Type = Miniature DIN Plug

Supplier's Site
 - 9119651 - RS Components, Ltd.
Corby, Northants, United Kingdom
PT100 temperature probes compatible with the Testo 720 thermometer. Integral handle, 1.2m cable and mini DIN plug connector Sensor Type = PT100 Probe Type = Surface Probe Length = 114mm Probe Diameter = 5 mm, 9 mm Maximum Temperature Measurement = +400 °C Cable Length = 1.2m Connector Type = Miniature DIN Plug Calibrated = SYSCAL

PT100 temperature probes compatible with the Testo 720 thermometer. Integral handle, 1.2m cable and mini DIN plug connector
Sensor Type = PT100
Probe Type = Surface
Probe Length = 114mm
Probe Diameter = 5 mm, 9 mm
Maximum Temperature Measurement = +400 °C
Cable Length = 1.2m
Connector Type = Miniature DIN Plug
Calibrated = SYSCAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Temperature Probes
Product Number 5120531
Sensed Temperature 752 F (400 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples, Temperature Probes - 2084-EVA-2310-NA-ND - DigiKey
Specs
Sensed Temperature -4 to 131 F (-20 to 55 C)
View Details
Temperature Probe, Analog Pocket, 0° To 220° F - 312-603 - Petersen Products Co.
Specs
Sensed Temperature 0.0 to 220 F (-17.78 to 104 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details