Testo Inc. Immersion/penetration Probe, Thermometer; Test Probe Functions Testo 0602 2693

Description
IMMERSION/PENETRATIO N PROBE, THERMOMETER; Test Probe Functions:Temperatur e; For Use With:Testo 845 Infrared Thermometers; Product Range:-; SVHC:No SVHC (20-Jun-2016) RoHS Compliant: Yes
Description
IMMERSION/PENETRATIO N PROBE, THERMOMETER; Test Probe Functions:Temperatur e; For Use With:Testo 845 Infrared Thermometers; Product Range:-; SVHC:No SVHC (20-Jun-2016) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The immersion/penetration probe for the Testo 845 infrared thermometer is designed for accurate temperature measurements in various applications. It features a waterproof design and is compatible with Type K thermocouples, ensuring reliable performance in demanding environments. The probe has a fixed cable length of 1.2 meters, allowing for flexibility in usage. It is suitable for measuring a wide temperature range, from -200 to +1000 °C, with an accuracy of Class 1 or Class 2 depending on the specific probe type. This probe is ideal for engineers seeking a robust and precise solution for temperature measurement in liquids or semi-solids.

Datasheet Summary
Powered by GS/AI

The immersion/penetration probe for the Testo 845 infrared thermometer is designed for accurate temperature measurements in various applications. It features a waterproof design and is compatible with Type K thermocouples, ensuring reliable performance in demanding environments. The probe has a fixed cable length of 1.2 meters, allowing for flexibility in usage. It is suitable for measuring a wide temperature range, from -200 to +1000 °C, with an accuracy of Class 1 or Class 2 depending on the specific probe type. This probe is ideal for engineers seeking a robust and precise solution for temperature measurement in liquids or semi-solids.

Suppliers

Company
Product
Description
Supplier Links
Immersion/penetration Probe, Thermometer; Test Probe Functions Testo - 05AC9644 - Newark, An Avnet Company
Chicago, IL, United States
Immersion/penetration Probe, Thermometer; Test Probe Functions Testo
05AC9644
Immersion/penetration Probe, Thermometer; Test Probe Functions Testo 05AC9644
IMMERSION/PENETRATIO N PROBE, THERMOMETER; Test Probe Functions:Temperatur e; For Use With:Testo 845 Infrared Thermometers; Product Range:-; SVHC:No SVHC (20-Jun-2016) RoHS Compliant: Yes

IMMERSION/PENETRATION PROBE, THERMOMETER; Test Probe Functions:Temperature; For Use With:Testo 845 Infrared Thermometers; Product Range:-; SVHC:No SVHC (20-Jun-2016) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 05AC9644
Product Name Immersion/penetration Probe, Thermometer; Test Probe Functions Testo
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Banana, Meter Interface - 461-1152-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 1000 volts
View Details
Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details