Testo Inc. Probe, Multi Function, -60 To 400Deg C; Test Probe Functions Testo 0602 1293

Description
PROBE, MULTI FUNCTION, -60 TO 400DEG C; Test Probe Functions:Temperatur e; For Use With:Testo 735 Multi Channel Temperature Measuring Instruments; Product Range:-; Accuracy:Class 2; Rise Time:12s; Temperature Max:400°C; Temperature RoHS Compliant: Yes
Datasheet
Description
PROBE, MULTI FUNCTION, -60 TO 400DEG C; Test Probe Functions:Temperatur e; For Use With:Testo 735 Multi Channel Temperature Measuring Instruments; Product Range:-; Accuracy:Class 2; Rise Time:12s; Temperature Max:400°C; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Multi Function, -60 To 400Deg C; Test Probe Functions Testo - 55X3813 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Multi Function, -60 To 400Deg C; Test Probe Functions Testo
55X3813
Probe, Multi Function, -60 To 400Deg C; Test Probe Functions Testo 55X3813
PROBE, MULTI FUNCTION, -60 TO 400DEG C; Test Probe Functions:Temperatur e; For Use With:Testo 735 Multi Channel Temperature Measuring Instruments; Product Range:-; Accuracy:Class 2; Rise Time:12s; Temperature Max:400°C; Temperature RoHS Compliant: Yes

PROBE, MULTI FUNCTION, -60 TO 400DEG C; Test Probe Functions:Temperature; For Use With:Testo 735 Multi Channel Temperature Measuring Instruments; Product Range:-; Accuracy:Class 2; Rise Time:12s; Temperature Max:400°C; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 55X3813
Product Name Probe, Multi Function, -60 To 400Deg C; Test Probe Functions Testo
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XHL Macro-Hook to Alligator Clip, 18 AWG PVC Test Lead - 619XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details