Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GAS INSTRUMENTS
TESTO INC.
0554 1111 -- AIR QUALITY MONITORS
Testo Inc.
Air Quality Monitors
0554 1111
Description
Testo 0554 1111 Handle for Probe Head
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Testo 0554 1111 Handle for Probe Head
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Air Quality Monitors
1765621
Air Quality Monitors
1765621
Testo 0554 1111 Handle for Probe Head
Testo 0554 1111 Handle for Probe Head
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Gas Instruments
Product Number
1765621
Product Name
Air Quality Monitors
Operating Humidity
100 %
Unlock Full Specs
to access all available technical data
Similar Products
SST Sensing Ltd.
Zirconia Oxygen Probe Module Kit
Specs
Application
Ambient Air Monitoring
Gas Types
(0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface); O
2
; (0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface)
Electrical Outputs
Current (optional feature)
View Details
PCE Instruments / PCE Americas Inc.
CFC / HFC Refrigerant Gas Detector
PCE-LD 1
Specs
Measurement Type
Leakage
Gas Types
(CFC / HFC Refrigerant Gas)
Features
Audible or Visual Alarms
View Details
Acme Engineering Products
Wireless Multiset Gas Detection & Control System
CEW-LS Series
Specs
Measurement Type
Trace
Application
Confined Space Entry
Gas Types
Toxic; Combustible; CO
2
; CO; Refrigerants; Hydrocarbons; H
2
; H
2
S; NO
2
; O
2
View Details
Analytical Industries Inc.
Sample Tubing (4001 Trimix Analyzer)
Specs
Instrument Type
Analyzer
View Details