TESTEC Elektronik GmbH Probe, Differential, Active, 70Mhz; Oscilloscope Probe Function Testec TT-SI 9010

Description
PROBE, DIFFERENTIAL, ACTIVE, 70MHZ; Oscilloscope Probe Function:Differentia l; Bandwidth:70MHz; Input Voltage Max:7kV; Test Probe Attenuation:100:1, 1000:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Accuracy %:2% RoHS Compliant: Yes
Datasheet
Description
PROBE, DIFFERENTIAL, ACTIVE, 70MHZ; Oscilloscope Probe Function:Differentia l; Bandwidth:70MHz; Input Voltage Max:7kV; Test Probe Attenuation:100:1, 1000:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Accuracy %:2% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Differential, Active, 70Mhz; Oscilloscope Probe Function Testec - 38K9012 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Differential, Active, 70Mhz; Oscilloscope Probe Function Testec
38K9012
Probe, Differential, Active, 70Mhz; Oscilloscope Probe Function Testec 38K9012
PROBE, DIFFERENTIAL, ACTIVE, 70MHZ; Oscilloscope Probe Function:Differentia l; Bandwidth:70MHz; Input Voltage Max:7kV; Test Probe Attenuation:100:1, 1000:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Accuracy %:2% RoHS Compliant: Yes

PROBE, DIFFERENTIAL, ACTIVE, 70MHZ; Oscilloscope Probe Function:Differential; Bandwidth:70MHz; Input Voltage Max:7kV; Test Probe Attenuation:100:1, 1000:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Accuracy %:2% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 38K9012
Product Name Probe, Differential, Active, 70Mhz; Oscilloscope Probe Function Testec
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Pin Tip Probe to Banana Socket, 18 AWG PVC Test Lead - 664 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details