TESTEC Elektronik GmbH Test Probe, High Voltage Multimeter; Test Probe Type Testec TT-HVP 40

Description
TEST PROBE, HIGH VOLTAGE MULTIMETER; Test Probe Type:Point; Test Probe Functions:Voltage; Accuracy %:5%; For Use With:Digital Multimeter; Product Range:-; Accuracy:± 3%; Bandwidth:300Hz; Cable Length:1m; Input Voltage Max:40kV RoHS Compliant: Yes
Datasheet
Description
TEST PROBE, HIGH VOLTAGE MULTIMETER; Test Probe Type:Point; Test Probe Functions:Voltage; Accuracy %:5%; For Use With:Digital Multimeter; Product Range:-; Accuracy:± 3%; Bandwidth:300Hz; Cable Length:1m; Input Voltage Max:40kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe, High Voltage Multimeter; Test Probe Type Testec - 10C3016 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe, High Voltage Multimeter; Test Probe Type Testec
10C3016
Test Probe, High Voltage Multimeter; Test Probe Type Testec 10C3016
TEST PROBE, HIGH VOLTAGE MULTIMETER; Test Probe Type:Point; Test Probe Functions:Voltage; Accuracy %:5%; For Use With:Digital Multimeter; Product Range:-; Accuracy:± 3%; Bandwidth:300Hz; Cable Length:1m; Input Voltage Max:40kV RoHS Compliant: Yes

TEST PROBE, HIGH VOLTAGE MULTIMETER; Test Probe Type:Point; Test Probe Functions:Voltage; Accuracy %:5%; For Use With:Digital Multimeter; Product Range:-; Accuracy:± 3%; Bandwidth:300Hz; Cable Length:1m; Input Voltage Max:40kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10C3016
Product Name Test Probe, High Voltage Multimeter; Test Probe Type Testec
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details