TESTEC Elektronik GmbH High Voltage Passive Probe, 50Mhz, Osc; Oscilloscope Probe Function Testec TT HVP 15HF

Description
HIGH VOLTAGE PASSIVE PROBE, 50MHZ, OSC; Oscilloscope Probe Function:High-Voltag e Passive Probe; Bandwidth:50MHz; Input Voltage Max:15kV; Test Probe Attenuation:1000:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HIGH VOLTAGE PASSIVE PROBE, 50MHZ, OSC; Oscilloscope Probe Function:High-Voltag e Passive Probe; Bandwidth:50MHz; Input Voltage Max:15kV; Test Probe Attenuation:1000:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Passive Probe, 50Mhz, Osc; Oscilloscope Probe Function Testec - 83J8928 - Newark, An Avnet Company
Chicago, IL, United States
High Voltage Passive Probe, 50Mhz, Osc; Oscilloscope Probe Function Testec
83J8928
High Voltage Passive Probe, 50Mhz, Osc; Oscilloscope Probe Function Testec 83J8928
HIGH VOLTAGE PASSIVE PROBE, 50MHZ, OSC; Oscilloscope Probe Function:High-Voltag e Passive Probe; Bandwidth:50MHz; Input Voltage Max:15kV; Test Probe Attenuation:1000:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

HIGH VOLTAGE PASSIVE PROBE, 50MHZ, OSC; Oscilloscope Probe Function:High-Voltage Passive Probe; Bandwidth:50MHz; Input Voltage Max:15kV; Test Probe Attenuation:1000:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 83J8928
Product Name High Voltage Passive Probe, 50Mhz, Osc; Oscilloscope Probe Function Testec
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Needle Tip Probe to Stacking Banana Plug, 18 AWG PVC Test Lead - 60134 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details