TESTEC Elektronik GmbH Oscilloscope Probe, 150 Mhz, Passive, 600 V, 1 Testec LF312

Description
Oscilloscope Probe, 150 MHz, Passive, 600 V, 1:1, 10:1, All Makes & Models of Oscilloscopes RoHS Compliant: Yes
Description
Oscilloscope Probe, 150 MHz, Passive, 600 V, 1:1, 10:1, All Makes & Models of Oscilloscopes RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probe, 150 Mhz, Passive, 600 V, 1 Testec - 34M6713 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, 150 Mhz, Passive, 600 V, 1 Testec
34M6713
Oscilloscope Probe, 150 Mhz, Passive, 600 V, 1 Testec 34M6713
Oscilloscope Probe, 150 MHz, Passive, 600 V, 1:1, 10:1, All Makes & Models of Oscilloscopes RoHS Compliant: Yes

Oscilloscope Probe, 150 MHz, Passive, 600 V, 1:1, 10:1, All Makes & Models of Oscilloscopes RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 34M6713
Product Name Oscilloscope Probe, 150 Mhz, Passive, 600 V, 1 Testec
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Probe with Cable -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
XK Micro-Hook to Meter Banana Plug, 22 AWG PVC Test Lead - 205XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details