TESTEC Elektronik GmbH Oscilloscope Probe, 25 Mhz, Passive, 600 V, 1 Testec LF112

Description
Oscilloscope Probe, 25 MHz, Passive, 600 V, 1:1, All Makes & Models of Oscilloscopes RoHS Compliant: Yes
Datasheet
Description
Oscilloscope Probe, 25 MHz, Passive, 600 V, 1:1, All Makes & Models of Oscilloscopes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probe, 25 Mhz, Passive, 600 V, 1 Testec - 24M3370 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, 25 Mhz, Passive, 600 V, 1 Testec
24M3370
Oscilloscope Probe, 25 Mhz, Passive, 600 V, 1 Testec 24M3370
Oscilloscope Probe, 25 MHz, Passive, 600 V, 1:1, All Makes & Models of Oscilloscopes RoHS Compliant: Yes

Oscilloscope Probe, 25 MHz, Passive, 600 V, 1:1, All Makes & Models of Oscilloscopes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 24M3370
Product Name Oscilloscope Probe, 25 Mhz, Passive, 600 V, 1 Testec
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details