TESTEC Elektronik GmbH Oscilloscope Probe, 300 Mhz, Passive, 600 V, 1 Testec HF312

Description
Oscilloscope Probe, 300 MHz, Passive, 600 V, 1:1, 10:1, All Makes & Models of Oscilloscopes RoHS Compliant: Yes
Datasheet
Description
Oscilloscope Probe, 300 MHz, Passive, 600 V, 1:1, 10:1, All Makes & Models of Oscilloscopes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probe, 300 Mhz, Passive, 600 V, 1 Testec - 24M2591 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, 300 Mhz, Passive, 600 V, 1 Testec
24M2591
Oscilloscope Probe, 300 Mhz, Passive, 600 V, 1 Testec 24M2591
Oscilloscope Probe, 300 MHz, Passive, 600 V, 1:1, 10:1, All Makes & Models of Oscilloscopes RoHS Compliant: Yes

Oscilloscope Probe, 300 MHz, Passive, 600 V, 1:1, 10:1, All Makes & Models of Oscilloscopes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 24M2591
Product Name Oscilloscope Probe, 300 Mhz, Passive, 600 V, 1 Testec
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XHL Macro-Hook to Stacking Banana Plug, 18 AWG PVC Test Lead - 601XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details