TESTEC Elektronik GmbH Oscilloscope Probe, 300 Mhz, Passive, 600 V, 10 Testec HF212

Description
Oscilloscope Probe, 300 MHz, Passive, 600 V, 10:1, General Purpose Oscilloscopes RoHS Compliant: Yes
Datasheet
Description
Oscilloscope Probe, 300 MHz, Passive, 600 V, 10:1, General Purpose Oscilloscopes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probe, 300 Mhz, Passive, 600 V, 10 Testec - 25R4649 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, 300 Mhz, Passive, 600 V, 10 Testec
25R4649
Oscilloscope Probe, 300 Mhz, Passive, 600 V, 10 Testec 25R4649
Oscilloscope Probe, 300 MHz, Passive, 600 V, 10:1, General Purpose Oscilloscopes RoHS Compliant: Yes

Oscilloscope Probe, 300 MHz, Passive, 600 V, 10:1, General Purpose Oscilloscopes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 25R4649
Product Name Oscilloscope Probe, 300 Mhz, Passive, 600 V, 10 Testec
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Current Clamps - 2050185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Operating Temperature 0 C (32 F)
Approvals RoHS Compliant
View Details
Pin Tip Probe to 0.080” Pin Plug, 18 AWG PVC Test Lead - 660 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details