Test Products International, Inc. - TPI Oscilloscope Probes P250BR

Description
"10:1 Passive with Readout 250MHz 47.244"" (1200.00mm) Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet
Description
"10:1 Passive with Readout 250MHz 47.244"" (1200.00mm) Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - 290-1054-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
290-1054-ND
Oscilloscope Probes 290-1054-ND
"10:1 Passive with Readout 250MHz 47.244"" (1200.00mm) Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

"10:1 Passive with Readout 250MHz 47.244"" (1200.00mm) Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Test Probes
Product Number 290-1054-ND
Product Name Oscilloscope Probes
Probe Technology Passive
Attenuation Factor 10X
Bandwidth 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Current Clamps - 2050185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Operating Temperature 0 C (32 F)
Approvals RoHS Compliant
View Details
Piercing Alligator Clip to lead only, 18 AWG PVC Test Lead - 683P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details