"10:1 Passive with Readout 100MHz 47.244"" (1200.00mm) Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
| DigiKey | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | 290-1050-ND |
| Product Name | Oscilloscope Probes |
| Probe Technology | Passive |
| Attenuation Factor | 10X |
| Bandwidth | 100 MHz |