Tesmec USA, Inc. Standard Rope FUX

Description
Tesmec reels are made of welded steel with protective coating. Tesmec offers both standard reels and detachable reels. Available models: - Standard reels: BOF010 - BOF020 - Detachable reels: BOC040 - BOC050 Tesmec anti-twisting galvanized steel ropes are made up of braiding strands, with the following benefits: high flexibility complete rotation stability homogeneous pressure distribution between the elementary wires increased efficiency during stringing operations strands with individual galvanized elementary wires
Description
Tesmec reels are made of welded steel with protective coating. Tesmec offers both standard reels and detachable reels. Available models: - Standard reels: BOF010 - BOF020 - Detachable reels: BOC040 - BOC050 Tesmec anti-twisting galvanized steel ropes are made up of braiding strands, with the following benefits: high flexibility complete rotation stability homogeneous pressure distribution between the elementary wires increased efficiency during stringing operations strands with individual galvanized elementary wires

Suppliers

Company
Product
Description
Supplier Links
Standard Rope - FUX - Tesmec USA, Inc.
Alvarado, TX, USA
Standard Rope
FUX
Standard Rope FUX
Tesmec reels are made of welded steel with protective coating. Tesmec offers both standard reels and detachable reels. Available models: - Standard reels: BOF010 - BOF020 - Detachable reels: BOC040 - BOC050 Tesmec anti-twisting galvanized steel ropes are made up of braiding strands, with the following benefits: high flexibility complete rotation stability homogeneous pressure distribution between the elementary wires increased efficiency during stringing operations strands with individual galvanized elementary wires

Tesmec reels are made of welded steel with protective coating. Tesmec offers both standard reels and detachable reels.

Available models:
- Standard reels: BOF010 - BOF020
- Detachable reels: BOC040 - BOC050

Tesmec anti-twisting galvanized steel ropes are made up of braiding strands, with the following benefits:

  • high flexibility
  • complete rotation stability
  • homogeneous pressure distribution between the elementary wires
  • increased efficiency during stringing operations
  • strands with individual galvanized elementary wires
Supplier's Site

Technical Specifications

  Tesmec USA, Inc.
Product Category Wire Rope and Mechanical Cable
Product Number FUX
Product Name Standard Rope
Application Mining; Oil & Gas Wells
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Synchromesh Cable, 6.35 Pitch, 3.4mm Outside Diameter. Material: 304 Stainless Steel. - A 6J 9MAS1209 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 176 lbs (79.98 kg)
Diameter 0.1339 inch (3.4 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 19 - 101101904270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 52378 lbs (23754 kg)
Diameter 0.7480 inch (19 mm)
View Details