Tesmec USA, Inc. High Tech Rope FUH

Description
Tesmec reels are made of welded steel with protective coating. Tesmec offers both standard reels and detachable reels. Available models: - Standard reels: BOF010 - BOF020 - Detachable reels: BOC040 - BOC050 Tesmec anti-twisting galvanized steel ropes are made up of braiding strands, with the following benefits: high flexibility complete rotation stability homogeneous pressure distribution between the elementary wires increased efficiency during stringing operations strands with individual galvanized elementary wires
Description
Tesmec reels are made of welded steel with protective coating. Tesmec offers both standard reels and detachable reels. Available models: - Standard reels: BOF010 - BOF020 - Detachable reels: BOC040 - BOC050 Tesmec anti-twisting galvanized steel ropes are made up of braiding strands, with the following benefits: high flexibility complete rotation stability homogeneous pressure distribution between the elementary wires increased efficiency during stringing operations strands with individual galvanized elementary wires

Suppliers

Company
Product
Description
Supplier Links
High Tech Rope - FUH - Tesmec USA, Inc.
Alvarado, TX, USA
High Tech Rope
FUH
High Tech Rope FUH
Tesmec reels are made of welded steel with protective coating. Tesmec offers both standard reels and detachable reels. Available models: - Standard reels: BOF010 - BOF020 - Detachable reels: BOC040 - BOC050 Tesmec anti-twisting galvanized steel ropes are made up of braiding strands, with the following benefits: high flexibility complete rotation stability homogeneous pressure distribution between the elementary wires increased efficiency during stringing operations strands with individual galvanized elementary wires

Tesmec reels are made of welded steel with protective coating. Tesmec offers both standard reels and detachable reels.

Available models:
- Standard reels: BOF010 - BOF020
- Detachable reels: BOC040 - BOC050

Tesmec anti-twisting galvanized steel ropes are made up of braiding strands, with the following benefits:

  • high flexibility
  • complete rotation stability
  • homogeneous pressure distribution between the elementary wires
  • increased efficiency during stringing operations
  • strands with individual galvanized elementary wires
Supplier's Site

Technical Specifications

  Tesmec USA, Inc.
Product Category Wire Rope and Mechanical Cable
Product Number FUH
Product Name High Tech Rope
Application Mining; Oil & Gas Wells
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 270 lbs (122 kg)
Diameter 0.0625 inch (1.59 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 16 - 101101604250231 - Certex UK
Specs
Application Power and Public Utility
Strength 36193 lbs (16414 kg)
Diameter 0.6299 inch (16 mm)
View Details