Tesmec USA, Inc. Hydraulic Heavy Duty Drum Elevators CVI830

Description
Hydraulic Drum Elevators are devices designed to support one or more reels and they can be skid, trailer or truck mounted. Tesmec Heavy Duty Drum Elevators are made of welded steel with a protective coating; the frames are detachable to reduce dimensions during transport. The lifting operation is made by means of hydraulic cylinders. The Mechanical drum trestle is equipped with adjustable seal. The jacks lift by a screw operated by a crank handle. The large support ensures reel stability. The screw length is suitable for different reel dimensions.
Description
Hydraulic Drum Elevators are devices designed to support one or more reels and they can be skid, trailer or truck mounted. Tesmec Heavy Duty Drum Elevators are made of welded steel with a protective coating; the frames are detachable to reduce dimensions during transport. The lifting operation is made by means of hydraulic cylinders. The Mechanical drum trestle is equipped with adjustable seal. The jacks lift by a screw operated by a crank handle. The large support ensures reel stability. The screw length is suitable for different reel dimensions.

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Heavy Duty Drum Elevators - CVI830 - Tesmec USA, Inc.
Alvarado, TX, USA
Hydraulic Heavy Duty Drum Elevators
CVI830
Hydraulic Heavy Duty Drum Elevators CVI830
Hydraulic Drum Elevators are devices designed to support one or more reels and they can be skid, trailer or truck mounted. Tesmec Heavy Duty Drum Elevators are made of welded steel with a protective coating; the frames are detachable to reduce dimensions during transport. The lifting operation is made by means of hydraulic cylinders. The Mechanical drum trestle is equipped with adjustable seal. The jacks lift by a screw operated by a crank handle. The large support ensures reel stability. The screw length is suitable for different reel dimensions.

Hydraulic Drum Elevators are devices designed to support one or more reels and they can be skid, trailer or truck mounted.
Tesmec Heavy Duty Drum Elevators are made of welded steel with a protective coating; the frames are detachable to reduce dimensions during transport.
The lifting operation is made by means of hydraulic cylinders.
The Mechanical drum trestle is equipped with adjustable seal. The jacks lift by a screw operated by a crank handle. The large support ensures reel stability. The screw length is suitable for different reel dimensions.

Supplier's Site

Technical Specifications

  Tesmec USA, Inc.
Product Category Lifts
Product Number CVI830
Product Name Hydraulic Heavy Duty Drum Elevators
Capacity 67440 lbs (30585 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Air Spring Actuated Lift Table - ATEW-1024 - Advance Lifts, Inc.
Specs
Capacity 1000 lbs (454 kg)
Lift Travel 24 inch (610 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details