Tesmec USA, Inc. Hydraulic Heavy Duty Drum Elevators CVI600

Description
Hydraulic Drum Elevators are devices designed to support one or more reels and they can be skid, trailer or truck mounted. Tesmec Heavy Duty Drum Elevators are made of welded steel with a protective coating; the frames are detachable to reduce dimensions during transport. The lifting operation is made by means of hydraulic cylinders. The Mechanical drum trestle is equipped with adjustable seal. The jacks lift by a screw operated by a crank handle. The large support ensures reel stability. The screw length is suitable for different reel dimensions.
Description
Hydraulic Drum Elevators are devices designed to support one or more reels and they can be skid, trailer or truck mounted. Tesmec Heavy Duty Drum Elevators are made of welded steel with a protective coating; the frames are detachable to reduce dimensions during transport. The lifting operation is made by means of hydraulic cylinders. The Mechanical drum trestle is equipped with adjustable seal. The jacks lift by a screw operated by a crank handle. The large support ensures reel stability. The screw length is suitable for different reel dimensions.

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Heavy Duty Drum Elevators - CVI600 - Tesmec USA, Inc.
Alvarado, TX, USA
Hydraulic Heavy Duty Drum Elevators
CVI600
Hydraulic Heavy Duty Drum Elevators CVI600
Hydraulic Drum Elevators are devices designed to support one or more reels and they can be skid, trailer or truck mounted. Tesmec Heavy Duty Drum Elevators are made of welded steel with a protective coating; the frames are detachable to reduce dimensions during transport. The lifting operation is made by means of hydraulic cylinders. The Mechanical drum trestle is equipped with adjustable seal. The jacks lift by a screw operated by a crank handle. The large support ensures reel stability. The screw length is suitable for different reel dimensions.

Hydraulic Drum Elevators are devices designed to support one or more reels and they can be skid, trailer or truck mounted.
Tesmec Heavy Duty Drum Elevators are made of welded steel with a protective coating; the frames are detachable to reduce dimensions during transport.
The lifting operation is made by means of hydraulic cylinders.
The Mechanical drum trestle is equipped with adjustable seal. The jacks lift by a screw operated by a crank handle. The large support ensures reel stability. The screw length is suitable for different reel dimensions.

Supplier's Site

Technical Specifications

  Tesmec USA, Inc.
Product Category Lifts
Product Number CVI600
Product Name Hydraulic Heavy Duty Drum Elevators
Capacity 15736 lbs (7137 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Air Spring Actuated Lift Table - ATVWDL-16024 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details