Tesla Motors Humanoid Robot Optimus

Description
Tesla Optimus, unveiled by Tesla Inc., is a humanoid robot designed to handle mundane, repetitive, or dangerous tasks. It stands approximately 1.73 meters tall and weighs about 57 kilograms. The robot is constructed from lightweight materials and is powered by the same type of batteries and actuators that are used in Tesla's electric vehicles. Optimus features autonomous capabilities using a version of Tesla's Full Self-Driving (FSD) computer, adapted for bipedal navigation. This system allows the robot to navigate complex environments and interact with objects in human-like manners. It is equipped with sensors and cameras integrated throughout its body, providing essential spatial awareness and object recognition needed for safe and efficient task execution. The envisioned applications for Tesla Optimus include roles in manufacturing for performing repetitive tasks, logistical support, and handling hazardous materials. Tesla also suggests potential domestic uses for Optimus, such as assisting with household chores and acting as a companion robot. These diverse applications illustrate the robot's potential to become integrated into various work and home environments, supporting Tesla’s goal to advance AI and automation technologies.
Description
Tesla Optimus, unveiled by Tesla Inc., is a humanoid robot designed to handle mundane, repetitive, or dangerous tasks. It stands approximately 1.73 meters tall and weighs about 57 kilograms. The robot is constructed from lightweight materials and is powered by the same type of batteries and actuators that are used in Tesla's electric vehicles. Optimus features autonomous capabilities using a version of Tesla's Full Self-Driving (FSD) computer, adapted for bipedal navigation. This system allows the robot to navigate complex environments and interact with objects in human-like manners. It is equipped with sensors and cameras integrated throughout its body, providing essential spatial awareness and object recognition needed for safe and efficient task execution. The envisioned applications for Tesla Optimus include roles in manufacturing for performing repetitive tasks, logistical support, and handling hazardous materials. Tesla also suggests potential domestic uses for Optimus, such as assisting with household chores and acting as a companion robot. These diverse applications illustrate the robot's potential to become integrated into various work and home environments, supporting Tesla’s goal to advance AI and automation technologies.

Suppliers

Company
Product
Description
Supplier Links
Humanoid Robot - Optimus - Tesla Motors
Palo Alto, CA, United States
Humanoid Robot
Optimus
Humanoid Robot Optimus
Tesla Optimus, unveiled by Tesla Inc., is a humanoid robot designed to handle mundane, repetitive, or dangerous tasks. It stands approximately 1.73 meters tall and weighs about 57 kilograms. The robot is constructed from lightweight materials and is powered by the same type of batteries and actuators that are used in Tesla's electric vehicles. Optimus features autonomous capabilities using a version of Tesla's Full Self-Driving (FSD) computer, adapted for bipedal navigation. This system allows the robot to navigate complex environments and interact with objects in human-like manners. It is equipped with sensors and cameras integrated throughout its body, providing essential spatial awareness and object recognition needed for safe and efficient task execution. The envisioned applications for Tesla Optimus include roles in manufacturing for performing repetitive tasks, logistical support, and handling hazardous materials. Tesla also suggests potential domestic uses for Optimus, such as assisting with household chores and acting as a companion robot. These diverse applications illustrate the robot's potential to become integrated into various work and home environments, supporting Tesla’s goal to advance AI and automation technologies.

Tesla Optimus, unveiled by Tesla Inc., is a humanoid robot designed to handle mundane, repetitive, or dangerous tasks. It stands approximately 1.73 meters tall and weighs about 57 kilograms. The robot is constructed from lightweight materials and is powered by the same type of batteries and actuators that are used in Tesla's electric vehicles.
Optimus features autonomous capabilities using a version of Tesla's Full Self-Driving (FSD) computer, adapted for bipedal navigation. This system allows the robot to navigate complex environments and interact with objects in human-like manners. It is equipped with sensors and cameras integrated throughout its body, providing essential spatial awareness and object recognition needed for safe and efficient task execution.
The envisioned applications for Tesla Optimus include roles in manufacturing for performing repetitive tasks, logistical support, and handling hazardous materials. Tesla also suggests potential domestic uses for Optimus, such as assisting with household chores and acting as a companion robot. These diverse applications illustrate the robot's potential to become integrated into various work and home environments, supporting Tesla’s goal to advance AI and automation technologies.

Supplier's Site

Technical Specifications

  Tesla Motors
Product Category Robots
Product Number Optimus
Product Name Humanoid Robot
Robot Type Service Robot
Unlock Full Specs
to access all available technical data

Similar Products

Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 16 kg (35.28 lbs)
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
High Load Hexapod, 450 kg Centered Load Capacity, M6 - HXP1000-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
High-Dynamics Hexapod - H-860 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry, Test Systems, E.g. for Image Stabilization in Cameras and Mobile Devices; Equipment for Camera Test Systems
View Details