Tesa 04308-00055-00 Masking Tape
Tesa 04308-00055-00 Masking Tape
Tesa 04308-00055-00 Masking Tape
| RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Adhesive Tapes | Adhesive Tapes |
| Product Number | 2498478 | 646922 |
| Product Name | Masking Tapes | Masking Tapes |
| Type | Masking Tape; Adhesive Tape; Industrial Tape | Masking Tape; Adhesive Tape; Industrial Tape |
| Backing | Paper; Crepe Paper | Paper; Crepe Paper |
| Adhesive | Rubber | Rubber |
| Width | 1.97 inches (50 mm) | 1.97 inches (50 mm) |