Terra Universal, Inc. Oilless Scroll Compressor 9505-4x

Description
Coolest oil-less compressors on the market Operate with virtually vibration-free, with very low noise level (49 dba) Design simplicity yields reliability and durability Inlet cartridge filters 99% of incoming particulates These oil-less scroll compressors offer very low noise levels, virtually vibration-free operation, and maintenance-free performance.
Description
Coolest oil-less compressors on the market Operate with virtually vibration-free, with very low noise level (49 dba) Design simplicity yields reliability and durability Inlet cartridge filters 99% of incoming particulates These oil-less scroll compressors offer very low noise levels, virtually vibration-free operation, and maintenance-free performance.

Suppliers

Company
Product
Description
Supplier Links
Oilless Scroll Compressor - 9505-4x - Terra Universal, Inc.
Fullerton, CA, USA
Oilless Scroll Compressor
9505-4x
Oilless Scroll Compressor 9505-4x
Coolest oil-less compressors on the market Operate with virtually vibration-free, with very low noise level (49 dba) Design simplicity yields reliability and durability Inlet cartridge filters 99% of incoming particulates These oil-less scroll compressors offer very low noise levels, virtually vibration-free operation, and maintenance-free performance.
  • Coolest oil-less compressors on the market
  • Operate with virtually vibration-free, with very low noise level (49 dba)
  • Design simplicity yields reliability and durability
  • Inlet cartridge filters 99% of incoming particulates

These oil-less scroll compressors offer very low noise levels, virtually vibration-free operation, and maintenance-free performance.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Air Compressors
Product Number 9505-4x
Product Name Oilless Scroll Compressor
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature); 208V, 230V, 460V
Lubrication Style Oil-less
Mass Flow Capacity 8.6 SCFM (14.62 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Single-Stage Ring Compressors - VFC080A-4W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
FS-Elliott - Polaris 300 Industrial Air Compressor - P300_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 900 to 2200 SCFM (1530 to 3739 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 250 to 450 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details