Terra Universal, Inc. Cleanroom Air Conditioning Module 6704-29

Description
Modular HVAC units ensure comfort and productivity of garbed cleanroom personnel External air baffles allow quick, easy control over ratio of recirculated/make-up air Models available with humidity control maintain stable sub-ambient RH levels All units include Vertical Air Return that directs cooled air to ceiling FFUs via either a ceiling plenum or flexible ducts These modular units remove heat to keep working conditions inside a modular cleanroom cool and dry. Each HVAC unit is mounted to a Vertical Air Return (VAR), which includes a plenum chamber mounted to the side of the cleanroom. This structure (polypropylene or steel, depending on room design) draws air from the cleanroom into the HVAC module and then directs cooled air upward to the cleanroom ceiling, where it enters either a ceiling plenum or duct manifold (see illustrations below). On BioSafe™ Cleanrooms, return air is directed to the HVAC unit via ducts inside the BioSafe™ panels. An adjustable baffle mounted outside the cleanroom lets you adjust the percentage of fresh make-up air. A Terra application engineer will help select the HVAC module(s) appropriate to your cleanroom, based on room size, number of FFUs, and heat load. Typically, supplemental Vertical Air Returns are required to recirculate a portion of the cooled cleanroom air through ceiling FFUs. Select FFU Connect Packs to connect return ducts to individual FFUs.
Description
Modular HVAC units ensure comfort and productivity of garbed cleanroom personnel External air baffles allow quick, easy control over ratio of recirculated/make-up air Models available with humidity control maintain stable sub-ambient RH levels All units include Vertical Air Return that directs cooled air to ceiling FFUs via either a ceiling plenum or flexible ducts These modular units remove heat to keep working conditions inside a modular cleanroom cool and dry. Each HVAC unit is mounted to a Vertical Air Return (VAR), which includes a plenum chamber mounted to the side of the cleanroom. This structure (polypropylene or steel, depending on room design) draws air from the cleanroom into the HVAC module and then directs cooled air upward to the cleanroom ceiling, where it enters either a ceiling plenum or duct manifold (see illustrations below). On BioSafe™ Cleanrooms, return air is directed to the HVAC unit via ducts inside the BioSafe™ panels. An adjustable baffle mounted outside the cleanroom lets you adjust the percentage of fresh make-up air. A Terra application engineer will help select the HVAC module(s) appropriate to your cleanroom, based on room size, number of FFUs, and heat load. Typically, supplemental Vertical Air Returns are required to recirculate a portion of the cooled cleanroom air through ceiling FFUs. Select FFU Connect Packs to connect return ducts to individual FFUs.

Suppliers

Company
Product
Description
Supplier Links
Cleanroom Air Conditioning Module - 6704-29 - Terra Universal, Inc.
Fullerton, CA, USA
Cleanroom Air Conditioning Module
6704-29
Cleanroom Air Conditioning Module 6704-29
Modular HVAC units ensure comfort and productivity of garbed cleanroom personnel External air baffles allow quick, easy control over ratio of recirculated/make-up air Models available with humidity control maintain stable sub-ambient RH levels All units include Vertical Air Return that directs cooled air to ceiling FFUs via either a ceiling plenum or flexible ducts These modular units remove heat to keep working conditions inside a modular cleanroom cool and dry. Each HVAC unit is mounted to a Vertical Air Return (VAR), which includes a plenum chamber mounted to the side of the cleanroom. This structure (polypropylene or steel, depending on room design) draws air from the cleanroom into the HVAC module and then directs cooled air upward to the cleanroom ceiling, where it enters either a ceiling plenum or duct manifold (see illustrations below). On BioSafe™ Cleanrooms, return air is directed to the HVAC unit via ducts inside the BioSafe™ panels. An adjustable baffle mounted outside the cleanroom lets you adjust the percentage of fresh make-up air. A Terra application engineer will help select the HVAC module(s) appropriate to your cleanroom, based on room size, number of FFUs, and heat load. Typically, supplemental Vertical Air Returns are required to recirculate a portion of the cooled cleanroom air through ceiling FFUs. Select FFU Connect Packs to connect return ducts to individual FFUs.
  • Modular HVAC units ensure comfort and productivity of garbed cleanroom personnel
  • External air baffles allow quick, easy control over ratio of recirculated/make-up air
  • Models available with humidity control maintain stable sub-ambient RH levels
  • All units include Vertical Air Return that directs cooled air to ceiling FFUs via either a ceiling plenum or flexible ducts

These modular units remove heat to keep working conditions inside a modular cleanroom cool and dry.

Each HVAC unit is mounted to a Vertical Air Return (VAR), which includes a plenum chamber mounted to the side of the cleanroom. This structure (polypropylene or steel, depending on room design) draws air from the cleanroom into the HVAC module and then directs cooled air upward to the cleanroom ceiling, where it enters either a ceiling plenum or duct manifold (see illustrations below). On BioSafe™ Cleanrooms, return air is directed to the HVAC unit via ducts inside the BioSafe™ panels. An adjustable baffle mounted outside the cleanroom lets you adjust the percentage of fresh make-up air.

A Terra application engineer will help select the HVAC module(s) appropriate to your cleanroom, based on room size, number of FFUs, and heat load. Typically, supplemental Vertical Air Returns are required to recirculate a portion of the cooled cleanroom air through ceiling FFUs. Select FFU Connect Packs to connect return ducts to individual FFUs.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Air Conditioners
Product Number 6704-29
Product Name Cleanroom Air Conditioning Module
Type Central
Application Cleanroom
Cooling Capacity 57000 BTU/hr (16707 W)
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Pro Ducted Cooling Systems -  - Air Innovations LLC
Specs
Type Central; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16720 BTU/hr (293 to 4901 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3181SLA2N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details