Terra Universal, Inc. CPA Analytical Balances 5701-72

Description
Innovative all-glass draft shield, with smooth-action doors that open extremely wide; ideally designed for thorough cleaning (removable weighing chamber base plate) and amply sized weighing chamber Excellent, easy-to-read backlit display with 0.65-inch (17 mm) large digits (except CPA225D) Built-in, motorized calibration weight for the highest weighing accuracy at the touch of a key Monolithic weigh cell technology—rugged, precise, reliable—year after year RS-232 serial interface port ISO/GLP-compliant logging of calibration, adjustment and weighing data using an optional data printer or a PC Large weighing pan for more convenience during analytical weighing The Sartorius CPA Series of Analytical Balances, which come in a variety of weighing capacities, relies on monolithic weigh cell technology to ensure accuracy in continual use year after year. A built-in motorized calibration weight provides for excellent weighing accuracy, while the large, blue, backlit display is especially easy to read and can be adjusted to a user’s preference. The large weighing pan is convenient for analytical weighing. The balance also features Sartorius’s innovative all-glass draft shield with smooth-action doors that open wide for thorough cleaning.
Description
Innovative all-glass draft shield, with smooth-action doors that open extremely wide; ideally designed for thorough cleaning (removable weighing chamber base plate) and amply sized weighing chamber Excellent, easy-to-read backlit display with 0.65-inch (17 mm) large digits (except CPA225D) Built-in, motorized calibration weight for the highest weighing accuracy at the touch of a key Monolithic weigh cell technology—rugged, precise, reliable—year after year RS-232 serial interface port ISO/GLP-compliant logging of calibration, adjustment and weighing data using an optional data printer or a PC Large weighing pan for more convenience during analytical weighing The Sartorius CPA Series of Analytical Balances, which come in a variety of weighing capacities, relies on monolithic weigh cell technology to ensure accuracy in continual use year after year. A built-in motorized calibration weight provides for excellent weighing accuracy, while the large, blue, backlit display is especially easy to read and can be adjusted to a user’s preference. The large weighing pan is convenient for analytical weighing. The balance also features Sartorius’s innovative all-glass draft shield with smooth-action doors that open wide for thorough cleaning.

Suppliers

Company
Product
Description
Supplier Links
CPA Analytical Balances - 5701-72 - Terra Universal, Inc.
Fullerton, CA, USA
CPA Analytical Balances
5701-72
CPA Analytical Balances 5701-72
Innovative all-glass draft shield, with smooth-action doors that open extremely wide; ideally designed for thorough cleaning (removable weighing chamber base plate) and amply sized weighing chamber Excellent, easy-to-read backlit display with 0.65-inch (17 mm) large digits (except CPA225D) Built-in, motorized calibration weight for the highest weighing accuracy at the touch of a key Monolithic weigh cell technology—rugged, precise, reliable—year after year RS-232 serial interface port ISO/GLP-compliant logging of calibration, adjustment and weighing data using an optional data printer or a PC Large weighing pan for more convenience during analytical weighing The Sartorius CPA Series of Analytical Balances, which come in a variety of weighing capacities, relies on monolithic weigh cell technology to ensure accuracy in continual use year after year. A built-in motorized calibration weight provides for excellent weighing accuracy, while the large, blue, backlit display is especially easy to read and can be adjusted to a user’s preference. The large weighing pan is convenient for analytical weighing. The balance also features Sartorius’s innovative all-glass draft shield with smooth-action doors that open wide for thorough cleaning.
  • Innovative all-glass draft shield, with smooth-action doors that open extremely wide; ideally designed for thorough cleaning (removable weighing chamber base plate) and amply sized weighing chamber
  • Excellent, easy-to-read backlit display with 0.65-inch (17 mm) large digits (except CPA225D)
  • Built-in, motorized calibration weight for the highest weighing accuracy at the touch of a key
  • Monolithic weigh cell technology—rugged, precise, reliable—year after year
  • RS-232 serial interface port
  • ISO/GLP-compliant logging of calibration, adjustment and weighing data using an optional data printer or a PC
  • Large weighing pan for more convenience during analytical weighing

The Sartorius CPA Series of Analytical Balances, which come in a variety of weighing capacities, relies on monolithic weigh cell technology to ensure accuracy in continual use year after year. A built-in motorized calibration weight provides for excellent weighing accuracy, while the large, blue, backlit display is especially easy to read and can be adjusted to a user’s preference. The large weighing pan is convenient for analytical weighing. The balance also features Sartorius’s innovative all-glass draft shield with smooth-action doors that open wide for thorough cleaning.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Scales and Balances
Product Number 5701-72
Product Name CPA Analytical Balances
Type Laboratory / Analytical Balance
Display Digital Display
Interface Serial; USB (optional feature)
Features Integral Printer (optional feature)
Capacity 0.2205 to 0.4410 lbs (0.1000 to 0.2000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 2 - 6097132000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 4409 lbs (2000 kg)
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Configurable weighing module K-Z6M - K-Z6M - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 22.05 lbs (10 kg)
View Details
Weighing Scales - 2028725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Digital
Ratings / Certifications Other; RoHS Certified
Capacity 6.62 lbs (3 kg)
View Details