Terra Universal, Inc. CPA Precision Balances 5701-67

Description
Excellent, easy-to-read backlist display with especially large digits (0.65 in.) All-glass draft shield on models with 0.01 mg / 0.1 mg readability Glass draft shield with removable side panels and hinged cover on 0.01g models Automatic calibration and adjustment at the press of a key Bi-directional RS232 data interface Overload protection Electronic filters for adapting the balance to the ambient conditions conversion by toggling, counting ISO/GLP-compliant recording and printing capability using an optional data printer or PC The CPA Series offers an especially high level of quality thanks to its rugged housing construction and the exclusive use of high-grade materials. On all toploading balances, monolithic weighing cell technology (robotically etched from one piece of metal) provides for outstanding metrological specifications, amazingly fast response times and an exceptionally high degree of mechanical ruggedness. Activated at the touch of a key, the built-in motorized calibration weight in the 0.01-mg and 0.1-mg models ensures the highest weighing accuracy. All balance-generated data can be recorded or printed out in compliance with ISO/GLP protocols so that the CPA Series can be used in a quality management system. Standard features for additional applications include weighing in %, net-total formulation, dynamic weighing or animal weighing, mass unit conversion by toggling, and counting.
Description
Excellent, easy-to-read backlist display with especially large digits (0.65 in.) All-glass draft shield on models with 0.01 mg / 0.1 mg readability Glass draft shield with removable side panels and hinged cover on 0.01g models Automatic calibration and adjustment at the press of a key Bi-directional RS232 data interface Overload protection Electronic filters for adapting the balance to the ambient conditions conversion by toggling, counting ISO/GLP-compliant recording and printing capability using an optional data printer or PC The CPA Series offers an especially high level of quality thanks to its rugged housing construction and the exclusive use of high-grade materials. On all toploading balances, monolithic weighing cell technology (robotically etched from one piece of metal) provides for outstanding metrological specifications, amazingly fast response times and an exceptionally high degree of mechanical ruggedness. Activated at the touch of a key, the built-in motorized calibration weight in the 0.01-mg and 0.1-mg models ensures the highest weighing accuracy. All balance-generated data can be recorded or printed out in compliance with ISO/GLP protocols so that the CPA Series can be used in a quality management system. Standard features for additional applications include weighing in %, net-total formulation, dynamic weighing or animal weighing, mass unit conversion by toggling, and counting.

Suppliers

Company
Product
Description
Supplier Links
CPA Precision Balances - 5701-67 - Terra Universal, Inc.
Fullerton, CA, USA
CPA Precision Balances
5701-67
CPA Precision Balances 5701-67
Excellent, easy-to-read backlist display with especially large digits (0.65 in.) All-glass draft shield on models with 0.01 mg / 0.1 mg readability Glass draft shield with removable side panels and hinged cover on 0.01g models Automatic calibration and adjustment at the press of a key Bi-directional RS232 data interface Overload protection Electronic filters for adapting the balance to the ambient conditions conversion by toggling, counting ISO/GLP-compliant recording and printing capability using an optional data printer or PC The CPA Series offers an especially high level of quality thanks to its rugged housing construction and the exclusive use of high-grade materials. On all toploading balances, monolithic weighing cell technology (robotically etched from one piece of metal) provides for outstanding metrological specifications, amazingly fast response times and an exceptionally high degree of mechanical ruggedness. Activated at the touch of a key, the built-in motorized calibration weight in the 0.01-mg and 0.1-mg models ensures the highest weighing accuracy. All balance-generated data can be recorded or printed out in compliance with ISO/GLP protocols so that the CPA Series can be used in a quality management system. Standard features for additional applications include weighing in %, net-total formulation, dynamic weighing or animal weighing, mass unit conversion by toggling, and counting.
  • Excellent, easy-to-read backlist display with especially large digits (0.65 in.)
  • All-glass draft shield on models with 0.01 mg / 0.1 mg readability
  • Glass draft shield with removable side panels and hinged cover on 0.01g models
  • Automatic calibration and adjustment at the press of a key
  • Bi-directional RS232 data interface
  • Overload protection
  • Electronic filters for adapting the balance to the ambient conditions conversion by toggling, counting
  • ISO/GLP-compliant recording and printing capability using an optional data printer or PC

The CPA Series offers an especially high level of quality thanks to its rugged housing construction and the exclusive use of high-grade materials. On all toploading balances, monolithic weighing cell technology (robotically etched from one piece of metal) provides for outstanding metrological specifications, amazingly fast response times and an exceptionally high degree of mechanical ruggedness. Activated at the touch of a key, the built-in motorized calibration weight in the 0.01-mg and 0.1-mg models ensures the highest weighing accuracy. All balance-generated data can be recorded or printed out in compliance with ISO/GLP protocols so that the CPA Series can be used in a quality management system. Standard features for additional applications include weighing in %, net-total formulation, dynamic weighing or animal weighing, mass unit conversion by toggling, and counting.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Scales and Balances
Product Number 5701-67
Product Name CPA Precision Balances
Type Laboratory / Analytical Balance
Display Digital Display
Interface Serial; USB (optional feature)
Features Integral Printer (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Scales - 141645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Ratings / Certifications Other; RoHS Certified
Capacity 1.37 lbs (0.6200 kg)
View Details
Weighing module for RTN/M2LAR/2.2t - 1-RTN/M2LAR2.2T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 4850 lbs (2200 kg)
View Details
Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details