Terra Universal, Inc. Oil-Free Compressor 3370-17-220

Description
Ideal choice when clean air, dependability and quiet are needed Comes assembled on powder-coated air tank Equipped with 5-micron moisture filter Model 3370-18 features built-in desiccant dryer Optional silencing cabinet reduces noise level still further Oil-less operation makes these units ideal for a variety of laboratory and cleanroom applications. The outstanding performance and quality of Werther International’s oil-free compressors, available in multiple configurations, makes them the best choice when quiet, dependability and clean air are musts. Each compressor comes assembled on a powder-coated air tank and includes a 5-micron moisture filter. The optional Silencing Cabinet called Sil-Box 24 is designed to reduce noise levels by 20 db/A on certain models (19, 20 and 21). These units can be installed inside the box, with all the necessary controls at your fingertips. A state-of-the-art control panel features an hour meter, pressure regulator, tank pressure gauge, line pressure gauge, thermal overload protector, and the on-off switch.
Description
Ideal choice when clean air, dependability and quiet are needed Comes assembled on powder-coated air tank Equipped with 5-micron moisture filter Model 3370-18 features built-in desiccant dryer Optional silencing cabinet reduces noise level still further Oil-less operation makes these units ideal for a variety of laboratory and cleanroom applications. The outstanding performance and quality of Werther International’s oil-free compressors, available in multiple configurations, makes them the best choice when quiet, dependability and clean air are musts. Each compressor comes assembled on a powder-coated air tank and includes a 5-micron moisture filter. The optional Silencing Cabinet called Sil-Box 24 is designed to reduce noise levels by 20 db/A on certain models (19, 20 and 21). These units can be installed inside the box, with all the necessary controls at your fingertips. A state-of-the-art control panel features an hour meter, pressure regulator, tank pressure gauge, line pressure gauge, thermal overload protector, and the on-off switch.

Suppliers

Company
Product
Description
Supplier Links
Oil-Free Compressor - 3370-17-220 - Terra Universal, Inc.
Fullerton, CA, USA
Oil-Free Compressor
3370-17-220
Oil-Free Compressor 3370-17-220
Ideal choice when clean air, dependability and quiet are needed Comes assembled on powder-coated air tank Equipped with 5-micron moisture filter Model 3370-18 features built-in desiccant dryer Optional silencing cabinet reduces noise level still further Oil-less operation makes these units ideal for a variety of laboratory and cleanroom applications. The outstanding performance and quality of Werther International’s oil-free compressors, available in multiple configurations, makes them the best choice when quiet, dependability and clean air are musts. Each compressor comes assembled on a powder-coated air tank and includes a 5-micron moisture filter. The optional Silencing Cabinet called Sil-Box 24 is designed to reduce noise levels by 20 db/A on certain models (19, 20 and 21). These units can be installed inside the box, with all the necessary controls at your fingertips. A state-of-the-art control panel features an hour meter, pressure regulator, tank pressure gauge, line pressure gauge, thermal overload protector, and the on-off switch.
  • Ideal choice when clean air, dependability and quiet are needed
  • Comes assembled on powder-coated air tank
  • Equipped with 5-micron moisture filter
  • Model 3370-18 features built-in desiccant dryer
  • Optional silencing cabinet reduces noise level still further

Oil-less operation makes these units ideal for a variety of laboratory and cleanroom applications. The outstanding performance and quality of Werther International’s oil-free compressors, available in multiple configurations, makes them the best choice when quiet, dependability and clean air are musts. Each compressor comes assembled on a powder-coated air tank and includes a 5-micron moisture filter. The optional Silencing Cabinet called Sil-Box 24 is designed to reduce noise levels by 20 db/A on certain models (19, 20 and 21). These units can be installed inside the box, with all the necessary controls at your fingertips. A state-of-the-art control panel features an hour meter, pressure regulator, tank pressure gauge, line pressure gauge, thermal overload protector, and the on-off switch.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Air Compressors
Product Number 3370-17-220
Product Name Oil-Free Compressor
Power Source AC Single Phase; 220 VAC - 50/60Hz
Lubrication Style Oil-free
Mass Flow Capacity 4.4 SCFM (7.48 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ401A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 1.4 HP
Mounting Skid / Base Plate Mounted
View Details
Shop Compressors with Tank and Dryer - AIRTOWER Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 9 to 29 SCFM (15.3 to 49.29 m³/hr)
Discharge / Operating Pressure 125 to 217 psi (87.97 to 153 m H2O)
View Details