Terra Universal, Inc. Black Panther 3370-10

Description
Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six models and 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil
Description
Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six models and 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil

Suppliers

Company
Product
Description
Supplier Links
Black Panther - 3370-10 - Terra Universal, Inc.
Fullerton, CA, USA
Black Panther
3370-10
Black Panther 3370-10
Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six models and 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil
  • Most quiet unit on the market—decibel level less than 45dB/A
  • Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications
  • Extensively tested to ensure long, trouble-free service life—warranted for two years!
  • Available in six models and 110 or 220 volt configurations
  • Receivers internally powder coated to prevent rusting
  • Low power consumption
  • Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment
  • Uses synthetic oil
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Air Compressors
Product Number 3370-10
Product Name Black Panther
Power Source AC Single Phase; 115V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
Single-Stage Ring Compressors - VFC080A-4W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details