Terra Universal, Inc. P30-TC 3370-00

Description
Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six models and 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil
Description
Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six models and 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil

Suppliers

Company
Product
Description
Supplier Links
P30-TC - 3370-00 - Terra Universal, Inc.
Fullerton, CA, USA
P30-TC
3370-00
P30-TC 3370-00
Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six models and 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil
  • Most quiet unit on the market—decibel level less than 45dB/A
  • Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications
  • Extensively tested to ensure long, trouble-free service life—warranted for two years!
  • Available in six models and 110 or 220 volt configurations
  • Receivers internally powder coated to prevent rusting
  • Low power consumption
  • Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment
  • Uses synthetic oil
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Air Compressors
Product Number 3370-00
Product Name P30-TC
Power Source AC Single Phase; 115V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Single-Stage Ring Compressors - VFZ701A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 6.7 HP
Mounting Skid / Base Plate Mounted
View Details
Rogers - KNW Series Variable Frequency Drive Oil-Free Air Compressor - rogers-knw-series-variable-frequency-drive-oil-free-air-compressor - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 60 to 2155 SCFM (102 to 3663 m³/hr)
Discharge / Operating Pressure 100 to 150 psi (70.38 to 106 m H2O)
Horse Power 25 to 500 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details