The Finnpipette F1 series provides speed, accuracy and precision in dispensing measured volumes of liquid in various clinical, biotechnology, life sciences, chemical, environmental and food laboratory applications. The lightweight, ergonomic design with patented soft touch tip provides user comfort and prevents muscle strain.
Free Shipping!
| Terra Universal, Inc. | |
|---|---|
| Product Category | Pipettes and Tips |
| Product Number | 1619-20 |
| Product Name | Finnpipette F1 Multichannel Pipetters (Variable Volume), 5–50µL |
| Configuration | Pipette |
| Pipette Type | Positive Displacement |
| Features | Adjustable Volume Control |