Terra Universal, Inc. Analog Multi-Channel Chart Recorder 1402-92

Description
Single pen or 1-, 2-, 3-, or 6-point recording Highly reliable and vibration-proof Potentiometric and self-balancing Removable chart drive modules ensure easy chart paper changes, easy calibration
Description
Single pen or 1-, 2-, 3-, or 6-point recording Highly reliable and vibration-proof Potentiometric and self-balancing Removable chart drive modules ensure easy chart paper changes, easy calibration

Suppliers

Company
Product
Description
Supplier Links
Analog Multi-Channel Chart Recorder - 1402-92 - Terra Universal, Inc.
Fullerton, CA, USA
Analog Multi-Channel Chart Recorder
1402-92
Analog Multi-Channel Chart Recorder 1402-92
Single pen or 1-, 2-, 3-, or 6-point recording Highly reliable and vibration-proof Potentiometric and self-balancing Removable chart drive modules ensure easy chart paper changes, easy calibration
  • Single pen or 1-, 2-, 3-, or 6-point recording
  • Highly reliable and vibration-proof
  • Potentiometric and self-balancing
  • Removable chart drive modules ensure easy chart paper changes, easy calibration
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Temperature Indicators
Product Number 1402-92
Product Name Analog Multi-Channel Chart Recorder
Mounting Options Panel Mount (Meter)
Sensed Temperature Range 32 to 212 F (0.0 to 100 C)
Input Options Accepts Thermocouple Inputs
# of Inputs / Channels 1 #
Local Interface Analog Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details