LitePoint Corporation Analyzer IQVIEW

Description
The IQVIEW is an analyzer from LitePoint. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Seamless analysis of DSSS (802.11b/g), OFDM (802.11a/g/n) WLAN and Bluetooth (1.0/2.0/2.1) signals Advanced Vector Signal Analyzer (VSA) and Vector Signal Generator (VSG) combined with the capabilities of a power meter and spectrum analyzer in a single instrument Operation in both 2.4 GHz and 5 GHz bands Baseband analog I/O facilitates product debugging (IQview) High-performance VSA Wide bandwidth (60 MHz) Capture-Once Measure-All operation Graphical and numerical display of measurement results High-performance VSG Pre-defined 802.11a/b/g/n and Bluetooth transmit test signals Impairments can be introduced in real-time to the transmit test signal Generation of arbitrary 802.11a/b/g/n waveforms simplified by optional IQwave WLAN Waveform software Simple control interfaces IQsignal Signal Analysis Software Suite facilitates signal analysis, signal generation, and debugging LitePoint API supports Visual C/C++ test scripts for use in manufacturing The IQview™ 802.11a/b/g/n WLAN and Bluetooth Test Solution is an all-in-one test instrument developed specifically for RF testing of 802.11a/b/g/n WLAN and Bluetooth products. Suitable for both development and manufacturing environments, the IQview test system integrates a vector signal analyzer (VSA) and a vector signal generator (VSG) into a single instrument. The IQview test system is expressly designed to test WLAN products, including network interface cards, access points, and embedded components. The IQview test system’s VSA capability replaces traditional spectrum analyzers and power meters, enabling the user to analyze a device under test’s transmitter output and perform true error vector magnitude (EVM) measurements. Designed to receive large input signals without distortion, the IQview test system employs a wide-bandwidth Capture-Once Measure-All approach so that the device under test’s transmit signal is sampled and stored in a single measurement for subsequent analysis of all desired parameters resulting in reduced test times. Similarly, the IQview test system’s VSG capability replaces traditional golden units with a test signal source of much higher quality, allowing detailed analysis of the receiver performance of the device under test. The IQview test system is designed to output high-quality test signals over the full expected operating range of a WLAN receiver. The IQview test system supports testing in both the 2.4 GHz and 5 GHz frequency bands utilized worldwide for 802.11a/b/g/n products. Inputs and outputs at both RF and baseband are provided, enabling detailed testing of all aspects of a WLAN product’s analog design. A vector signal analyzer (VSA) provides matching capabilities covering identical frequency bands as the VSG. Each VSA consists of two digitizer (DIG) channels (I and Q) and associated quadrature downconverter. The VSG consists of two arbitrary waveform generator (AWG) sections and a quadrature upconverter. Control Interfaces The IQview test system is bundled with the IQsignal™ Signal Analysis Software Suite, a powerful 802.11a/b/g/n analysis toolbox. Operating on a Windows PC and connected to the IQview test system via TCP/IP over Ethernet, IQsignal provides an intuitive graphical user interface that is easy to master. Users can interactively control and analyze IQview’s measurements and operation, either in real time or at their convenience. Because the tester control connection is Ethernet, the user can connect to the instrument from anywhere on their network, allowing seamless remote operation. To allow automated testing, the IQview test system supports the LitePoint API, a complete command set and associated DLL files for the development of Visual C/C++ test scripts. Whether used for product characterization in the development process or for quality assurance in manufacturing, the LitePoint API supports test setup, data capture, signal analysis, and result-handling as well as general communications and error-handling functions. To facilitate debugging, especially in the development of test scripts with the LitePoint API, the IQview test system is supported by the IQdebug™ Monitor and Control Tool. IQdebug is a convenient stand-alone software tool with an easy-touch graphical interface that can monitor and control the test instrument and data captures. VSA Operation The IQsignal software offers advanced analysis options that expand standard 802.11a/b/g/n analysis beyond basic power measurements, EVM measurements, or spectral measurements. For example, the IQsignal software can easily analyze frequency settling and phase noise that occurs during a burst transmission. Such capabilities significantly help in understanding and debugging RF performance-related issues. The IQview test system supports analysis of all the in-band transmit specifications required for compliance with the IEEE 802.11a/b/g/n standards. The IQsignal software provides graphical display of these tests, including spectral mask, symbol constellation (including EVM measurements), carrier leakage, spectral flatness (for 802.11a/g/n OFDM signals), power on/off ramp time (for 802.11b/g DSSS signals) and frequency error transmit power vs. time. To support product debugging, various other graphical displays are supported by the IQsignal software, including: Phase noise (power spectral density versus time) CCDF (to support compression analysis) Spectrogram Frequency error versus time (to assess frequency settling) Variation of OFDM short training sequence (pretzel plot) Eye diagram EVM (versus OFDM subcarriers versus time) Besides the graphical display of VSA measurements, the IQsignal software also presents relevant numerical data, including: EVM Power (peak, average) I/Q amplitude imbalance I/Q phase imbalance Frequency error Symbol timing error Integrated phase noise The IQsignal software additionally provides a wide range of compensation methods that can be used for advanced analysis of a captured signal’s sensitivity to certain impairments. For example, the available compensation methods when analyzing OFDM signals include: Phase tracking (off, slow; fast) Channel estimation (based on averaging of the long training sequence, averaging of the full packet, or a 2nd order polynomial fit to the long training sequence) Symbol timing tracking Frequency synchronization (based on the short training sequence, long training sequence, or full packet) Amplitude tracking Similarly, when analyzing DSSS signals, available compensation methods include equalization and DC offset removal. VSG Operation The IQsignal software also controls IQview’s VSG capabilities. The user can select, among various pre-defined test signals, adjusting the transmit frequency, the output power, and whether the transmitter should operate continuously or only transmit a specific number of packets. Additionally, transmit impairments to the signal generated by the VSG, which could include the following, can be introduced in real time: I/Q amplitude imbalance I/Q phase imbalance I/Q group delay imbalance I- and Q-channel DC offsets Supported WLAN Tests The IQflex supports key WLAN tests including: Phase noise (power spectral density versus time) CCDF (to support compression analysis) Spectrogram Frequency error versus time (to assess frequency settling) Variation of OFDM short training sequence (pretzel plot) Eye diagram EVM (versus OFDM subcarriers versus time) Supported Bluetooth (1.0, 2.0, 2.1) Hardware Tests Analyzer Input frequency range Input power range Measurement Bandwidth Quantization Input Return Loss Spurious Harmonics Integrated Phase Noise Signal to Noise Ratio Power Measurement Accuracy Waveform Capture Duration Generator Output frequency range Output power range Signal Bandwidth Quantization Output Return Loss Spurious Harmonics Integrated Phase Noise Signal to Noise Ratio Carrier leakage Power Accuracy Waveform Duration Supported Bluetooth (1.0, 2.0, 2.1) Measurement Tests Measurement TX output power TX output spectrum 20 dB bandwidth Frequency deviation Carrier frequency Tolerance Carrier frequency drift Relative transmit Power (EDR) Carrier frequency stability (EDR) Receive sensitivity Bit error rate (BER) RMS EVM (EDR) Peak EVM (EDR)
Datasheet
Description
The IQVIEW is an analyzer from LitePoint. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Seamless analysis of DSSS (802.11b/g), OFDM (802.11a/g/n) WLAN and Bluetooth (1.0/2.0/2.1) signals Advanced Vector Signal Analyzer (VSA) and Vector Signal Generator (VSG) combined with the capabilities of a power meter and spectrum analyzer in a single instrument Operation in both 2.4 GHz and 5 GHz bands Baseband analog I/O facilitates product debugging (IQview) High-performance VSA Wide bandwidth (60 MHz) Capture-Once Measure-All operation Graphical and numerical display of measurement results High-performance VSG Pre-defined 802.11a/b/g/n and Bluetooth transmit test signals Impairments can be introduced in real-time to the transmit test signal Generation of arbitrary 802.11a/b/g/n waveforms simplified by optional IQwave WLAN Waveform software Simple control interfaces IQsignal Signal Analysis Software Suite facilitates signal analysis, signal generation, and debugging LitePoint API supports Visual C/C++ test scripts for use in manufacturing The IQview™ 802.11a/b/g/n WLAN and Bluetooth Test Solution is an all-in-one test instrument developed specifically for RF testing of 802.11a/b/g/n WLAN and Bluetooth products. Suitable for both development and manufacturing environments, the IQview test system integrates a vector signal analyzer (VSA) and a vector signal generator (VSG) into a single instrument. The IQview test system is expressly designed to test WLAN products, including network interface cards, access points, and embedded components. The IQview test system’s VSA capability replaces traditional spectrum analyzers and power meters, enabling the user to analyze a device under test’s transmitter output and perform true error vector magnitude (EVM) measurements. Designed to receive large input signals without distortion, the IQview test system employs a wide-bandwidth Capture-Once Measure-All approach so that the device under test’s transmit signal is sampled and stored in a single measurement for subsequent analysis of all desired parameters resulting in reduced test times. Similarly, the IQview test system’s VSG capability replaces traditional golden units with a test signal source of much higher quality, allowing detailed analysis of the receiver performance of the device under test. The IQview test system is designed to output high-quality test signals over the full expected operating range of a WLAN receiver. The IQview test system supports testing in both the 2.4 GHz and 5 GHz frequency bands utilized worldwide for 802.11a/b/g/n products. Inputs and outputs at both RF and baseband are provided, enabling detailed testing of all aspects of a WLAN product’s analog design. A vector signal analyzer (VSA) provides matching capabilities covering identical frequency bands as the VSG. Each VSA consists of two digitizer (DIG) channels (I and Q) and associated quadrature downconverter. The VSG consists of two arbitrary waveform generator (AWG) sections and a quadrature upconverter. Control Interfaces The IQview test system is bundled with the IQsignal™ Signal Analysis Software Suite, a powerful 802.11a/b/g/n analysis toolbox. Operating on a Windows PC and connected to the IQview test system via TCP/IP over Ethernet, IQsignal provides an intuitive graphical user interface that is easy to master. Users can interactively control and analyze IQview’s measurements and operation, either in real time or at their convenience. Because the tester control connection is Ethernet, the user can connect to the instrument from anywhere on their network, allowing seamless remote operation. To allow automated testing, the IQview test system supports the LitePoint API, a complete command set and associated DLL files for the development of Visual C/C++ test scripts. Whether used for product characterization in the development process or for quality assurance in manufacturing, the LitePoint API supports test setup, data capture, signal analysis, and result-handling as well as general communications and error-handling functions. To facilitate debugging, especially in the development of test scripts with the LitePoint API, the IQview test system is supported by the IQdebug™ Monitor and Control Tool. IQdebug is a convenient stand-alone software tool with an easy-touch graphical interface that can monitor and control the test instrument and data captures. VSA Operation The IQsignal software offers advanced analysis options that expand standard 802.11a/b/g/n analysis beyond basic power measurements, EVM measurements, or spectral measurements. For example, the IQsignal software can easily analyze frequency settling and phase noise that occurs during a burst transmission. Such capabilities significantly help in understanding and debugging RF performance-related issues. The IQview test system supports analysis of all the in-band transmit specifications required for compliance with the IEEE 802.11a/b/g/n standards. The IQsignal software provides graphical display of these tests, including spectral mask, symbol constellation (including EVM measurements), carrier leakage, spectral flatness (for 802.11a/g/n OFDM signals), power on/off ramp time (for 802.11b/g DSSS signals) and frequency error transmit power vs. time. To support product debugging, various other graphical displays are supported by the IQsignal software, including: Phase noise (power spectral density versus time) CCDF (to support compression analysis) Spectrogram Frequency error versus time (to assess frequency settling) Variation of OFDM short training sequence (pretzel plot) Eye diagram EVM (versus OFDM subcarriers versus time) Besides the graphical display of VSA measurements, the IQsignal software also presents relevant numerical data, including: EVM Power (peak, average) I/Q amplitude imbalance I/Q phase imbalance Frequency error Symbol timing error Integrated phase noise The IQsignal software additionally provides a wide range of compensation methods that can be used for advanced analysis of a captured signal’s sensitivity to certain impairments. For example, the available compensation methods when analyzing OFDM signals include: Phase tracking (off, slow; fast) Channel estimation (based on averaging of the long training sequence, averaging of the full packet, or a 2nd order polynomial fit to the long training sequence) Symbol timing tracking Frequency synchronization (based on the short training sequence, long training sequence, or full packet) Amplitude tracking Similarly, when analyzing DSSS signals, available compensation methods include equalization and DC offset removal. VSG Operation The IQsignal software also controls IQview’s VSG capabilities. The user can select, among various pre-defined test signals, adjusting the transmit frequency, the output power, and whether the transmitter should operate continuously or only transmit a specific number of packets. Additionally, transmit impairments to the signal generated by the VSG, which could include the following, can be introduced in real time: I/Q amplitude imbalance I/Q phase imbalance I/Q group delay imbalance I- and Q-channel DC offsets Supported WLAN Tests The IQflex supports key WLAN tests including: Phase noise (power spectral density versus time) CCDF (to support compression analysis) Spectrogram Frequency error versus time (to assess frequency settling) Variation of OFDM short training sequence (pretzel plot) Eye diagram EVM (versus OFDM subcarriers versus time) Supported Bluetooth (1.0, 2.0, 2.1) Hardware Tests Analyzer Input frequency range Input power range Measurement Bandwidth Quantization Input Return Loss Spurious Harmonics Integrated Phase Noise Signal to Noise Ratio Power Measurement Accuracy Waveform Capture Duration Generator Output frequency range Output power range Signal Bandwidth Quantization Output Return Loss Spurious Harmonics Integrated Phase Noise Signal to Noise Ratio Carrier leakage Power Accuracy Waveform Duration Supported Bluetooth (1.0, 2.0, 2.1) Measurement Tests Measurement TX output power TX output spectrum 20 dB bandwidth Frequency deviation Carrier frequency Tolerance Carrier frequency drift Relative transmit Power (EDR) Carrier frequency stability (EDR) Receive sensitivity Bit error rate (BER) RMS EVM (EDR) Peak EVM (EDR)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer IQVIEW
The IQVIEW is an analyzer from LitePoint. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Seamless analysis of DSSS (802.11b/g), OFDM (802.11a/g/n) WLAN and Bluetooth (1.0/2.0/2.1) signals Advanced Vector Signal Analyzer (VSA) and Vector Signal Generator (VSG) combined with the capabilities of a power meter and spectrum analyzer in a single instrument Operation in both 2.4 GHz and 5 GHz bands Baseband analog I/O facilitates product debugging (IQview) High-performance VSA Wide bandwidth (60 MHz) Capture-Once Measure-All operation Graphical and numerical display of measurement results High-performance VSG Pre-defined 802.11a/b/g/n and Bluetooth transmit test signals Impairments can be introduced in real-time to the transmit test signal Generation of arbitrary 802.11a/b/g/n waveforms simplified by optional IQwave WLAN Waveform software Simple control interfaces IQsignal Signal Analysis Software Suite facilitates signal analysis, signal generation, and debugging LitePoint API supports Visual C/C++ test scripts for use in manufacturing The IQview™ 802.11a/b/g/n WLAN and Bluetooth Test Solution is an all-in-one test instrument developed specifically for RF testing of 802.11a/b/g/n WLAN and Bluetooth products. Suitable for both development and manufacturing environments, the IQview test system integrates a vector signal analyzer (VSA) and a vector signal generator (VSG) into a single instrument. The IQview test system is expressly designed to test WLAN products, including network interface cards, access points, and embedded components. The IQview test system’s VSA capability replaces traditional spectrum analyzers and power meters, enabling the user to analyze a device under test’s transmitter output and perform true error vector magnitude (EVM) measurements. Designed to receive large input signals without distortion, the IQview test system employs a wide-bandwidth Capture-Once Measure-All approach so that the device under test’s transmit signal is sampled and stored in a single measurement for subsequent analysis of all desired parameters resulting in reduced test times. Similarly, the IQview test system’s VSG capability replaces traditional golden units with a test signal source of much higher quality, allowing detailed analysis of the receiver performance of the device under test. The IQview test system is designed to output high-quality test signals over the full expected operating range of a WLAN receiver. The IQview test system supports testing in both the 2.4 GHz and 5 GHz frequency bands utilized worldwide for 802.11a/b/g/n products. Inputs and outputs at both RF and baseband are provided, enabling detailed testing of all aspects of a WLAN product’s analog design. A vector signal analyzer (VSA) provides matching capabilities covering identical frequency bands as the VSG. Each VSA consists of two digitizer (DIG) channels (I and Q) and associated quadrature downconverter. The VSG consists of two arbitrary waveform generator (AWG) sections and a quadrature upconverter. Control Interfaces The IQview test system is bundled with the IQsignal™ Signal Analysis Software Suite, a powerful 802.11a/b/g/n analysis toolbox. Operating on a Windows PC and connected to the IQview test system via TCP/IP over Ethernet, IQsignal provides an intuitive graphical user interface that is easy to master. Users can interactively control and analyze IQview’s measurements and operation, either in real time or at their convenience. Because the tester control connection is Ethernet, the user can connect to the instrument from anywhere on their network, allowing seamless remote operation. To allow automated testing, the IQview test system supports the LitePoint API, a complete command set and associated DLL files for the development of Visual C/C++ test scripts. Whether used for product characterization in the development process or for quality assurance in manufacturing, the LitePoint API supports test setup, data capture, signal analysis, and result-handling as well as general communications and error-handling functions. To facilitate debugging, especially in the development of test scripts with the LitePoint API, the IQview test system is supported by the IQdebug™ Monitor and Control Tool. IQdebug is a convenient stand-alone software tool with an easy-touch graphical interface that can monitor and control the test instrument and data captures. VSA Operation The IQsignal software offers advanced analysis options that expand standard 802.11a/b/g/n analysis beyond basic power measurements, EVM measurements, or spectral measurements. For example, the IQsignal software can easily analyze frequency settling and phase noise that occurs during a burst transmission. Such capabilities significantly help in understanding and debugging RF performance-related issues. The IQview test system supports analysis of all the in-band transmit specifications required for compliance with the IEEE 802.11a/b/g/n standards. The IQsignal software provides graphical display of these tests, including spectral mask, symbol constellation (including EVM measurements), carrier leakage, spectral flatness (for 802.11a/g/n OFDM signals), power on/off ramp time (for 802.11b/g DSSS signals) and frequency error transmit power vs. time. To support product debugging, various other graphical displays are supported by the IQsignal software, including: Phase noise (power spectral density versus time) CCDF (to support compression analysis) Spectrogram Frequency error versus time (to assess frequency settling) Variation of OFDM short training sequence (pretzel plot) Eye diagram EVM (versus OFDM subcarriers versus time) Besides the graphical display of VSA measurements, the IQsignal software also presents relevant numerical data, including: EVM Power (peak, average) I/Q amplitude imbalance I/Q phase imbalance Frequency error Symbol timing error Integrated phase noise The IQsignal software additionally provides a wide range of compensation methods that can be used for advanced analysis of a captured signal’s sensitivity to certain impairments. For example, the available compensation methods when analyzing OFDM signals include: Phase tracking (off, slow; fast) Channel estimation (based on averaging of the long training sequence, averaging of the full packet, or a 2nd order polynomial fit to the long training sequence) Symbol timing tracking Frequency synchronization (based on the short training sequence, long training sequence, or full packet) Amplitude tracking Similarly, when analyzing DSSS signals, available compensation methods include equalization and DC offset removal. VSG Operation The IQsignal software also controls IQview’s VSG capabilities. The user can select, among various pre-defined test signals, adjusting the transmit frequency, the output power, and whether the transmitter should operate continuously or only transmit a specific number of packets. Additionally, transmit impairments to the signal generated by the VSG, which could include the following, can be introduced in real time: I/Q amplitude imbalance I/Q phase imbalance I/Q group delay imbalance I- and Q-channel DC offsets Supported WLAN Tests The IQflex supports key WLAN tests including: Phase noise (power spectral density versus time) CCDF (to support compression analysis) Spectrogram Frequency error versus time (to assess frequency settling) Variation of OFDM short training sequence (pretzel plot) Eye diagram EVM (versus OFDM subcarriers versus time) Supported Bluetooth (1.0, 2.0, 2.1) Hardware Tests Analyzer Input frequency range Input power range Measurement Bandwidth Quantization Input Return Loss Spurious Harmonics Integrated Phase Noise Signal to Noise Ratio Power Measurement Accuracy Waveform Capture Duration Generator Output frequency range Output power range Signal Bandwidth Quantization Output Return Loss Spurious Harmonics Integrated Phase Noise Signal to Noise Ratio Carrier leakage Power Accuracy Waveform Duration Supported Bluetooth (1.0, 2.0, 2.1) Measurement Tests Measurement TX output power TX output spectrum 20 dB bandwidth Frequency deviation Carrier frequency Tolerance Carrier frequency drift Relative transmit Power (EDR) Carrier frequency stability (EDR) Receive sensitivity Bit error rate (BER) RMS EVM (EDR) Peak EVM (EDR)

The IQVIEW is an analyzer from LitePoint. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Seamless analysis of DSSS (802.11b/g), OFDM (802.11a/g/n) WLAN and Bluetooth (1.0/2.0/2.1) signals
  • Advanced Vector Signal Analyzer (VSA) and Vector Signal Generator (VSG) combined with the capabilities of a power meter and spectrum analyzer in a single instrument
  • Operation in both 2.4 GHz and 5 GHz bands
  • Baseband analog I/O facilitates product debugging (IQview)

High-performance VSA

  • Wide bandwidth (60 MHz)
  • Capture-Once Measure-All operation
  • Graphical and numerical display of measurement results

High-performance VSG

  • Pre-defined 802.11a/b/g/n and Bluetooth transmit test signals
  • Impairments can be introduced in real-time to the transmit test signal
  • Generation of arbitrary 802.11a/b/g/n waveforms simplified by optional IQwave WLAN Waveform software

Simple control interfaces

  • IQsignal Signal Analysis Software Suite facilitates signal analysis, signal generation, and debugging
  • LitePoint API supports Visual C/C++ test scripts for use in manufacturing

The IQview™ 802.11a/b/g/n WLAN and Bluetooth Test Solution is an all-in-one test instrument developed specifically for RF testing of 802.11a/b/g/n WLAN and Bluetooth products. Suitable for both development and manufacturing environments, the IQview test system integrates a vector signal analyzer (VSA) and a vector signal generator (VSG) into a single instrument.

The IQview test system is expressly designed to test WLAN products, including network interface cards, access points, and embedded components.

The IQview test system’s VSA capability replaces traditional spectrum analyzers and power meters, enabling the user to analyze a device under test’s transmitter output and perform true error vector magnitude (EVM) measurements. Designed to receive large input signals without distortion, the IQview test system employs a wide-bandwidth Capture-Once Measure-All approach so that the device under test’s transmit signal is sampled and stored in a single measurement for subsequent analysis of all desired parameters resulting in reduced test times.

Similarly, the IQview test system’s VSG capability replaces traditional golden units with a test signal source of much higher quality, allowing detailed analysis of the receiver performance of the device under test. The IQview test system is designed to output high-quality test signals over the full expected operating range of a WLAN receiver.

The IQview test system supports testing in both the 2.4 GHz and 5 GHz frequency bands utilized worldwide for 802.11a/b/g/n products. Inputs and outputs at both RF and baseband are provided, enabling detailed testing of all aspects of a WLAN product’s analog design.

A vector signal analyzer (VSA) provides matching capabilities covering identical frequency bands as the VSG. Each VSA consists of two digitizer (DIG) channels (I and Q) and associated quadrature downconverter. The VSG consists of two arbitrary waveform generator (AWG) sections and a quadrature upconverter.

Control Interfaces

The IQview test system is bundled with the IQsignal™ Signal Analysis Software Suite, a powerful 802.11a/b/g/n analysis toolbox. Operating on a Windows PC and connected to the IQview test system via TCP/IP over Ethernet, IQsignal provides an intuitive graphical user interface that is easy to master. Users can interactively control and analyze IQview’s measurements and operation, either in real time or at their convenience. Because the tester control connection is Ethernet, the user can connect to the instrument from anywhere on their network, allowing seamless remote operation.

To allow automated testing, the IQview test system supports the LitePoint API, a complete command set and associated DLL files for the development of Visual C/C++ test scripts. Whether used for product characterization in the development process or for quality assurance in manufacturing, the LitePoint API supports test setup, data capture, signal analysis, and result-handling as well as general communications and error-handling functions.

To facilitate debugging, especially in the development of test scripts with the LitePoint API, the IQview test system is supported by the IQdebug™ Monitor and Control Tool. IQdebug is a convenient stand-alone software tool with an easy-touch graphical interface that can monitor and control the test instrument and data captures.

VSA Operation

The IQsignal software offers advanced analysis options that expand standard 802.11a/b/g/n analysis beyond basic power measurements, EVM measurements, or spectral measurements. For example, the IQsignal software can easily analyze frequency settling and phase noise that occurs during a burst transmission. Such capabilities significantly help in understanding and debugging RF performance-related issues. The IQview test system supports analysis of all the in-band transmit specifications required for compliance with the IEEE 802.11a/b/g/n standards. The IQsignal software provides graphical display of these tests, including spectral mask, symbol constellation (including EVM measurements), carrier leakage, spectral flatness (for 802.11a/g/n OFDM signals), power on/off ramp time (for 802.11b/g DSSS signals) and frequency error transmit power vs. time.

To support product debugging, various other graphical displays are supported by the IQsignal software, including:

  • Phase noise (power spectral density versus time)
  • CCDF (to support compression analysis)
  • Spectrogram
  • Frequency error versus time (to assess frequency settling)
  • Variation of OFDM short training sequence (pretzel plot)
  • Eye diagram
  • EVM (versus OFDM subcarriers versus time)

Besides the graphical display of VSA measurements, the IQsignal software also presents relevant numerical data, including:

  • EVM
  • Power (peak, average)
  • I/Q amplitude imbalance
  • I/Q phase imbalance
  • Frequency error
  • Symbol timing error
  • Integrated phase noise

The IQsignal software additionally provides a wide range of compensation methods that can be used for advanced analysis of a captured signal’s sensitivity to certain impairments. For example, the available compensation methods when analyzing OFDM signals include:

  • Phase tracking (off, slow; fast)
  • Channel estimation (based on averaging of the long training sequence, averaging of the full packet, or a 2nd order polynomial fit to the long training sequence)
  • Symbol timing tracking
  • Frequency synchronization (based on the short training sequence, long training sequence, or full packet)
  • Amplitude tracking

Similarly, when analyzing DSSS signals, available compensation methods include equalization and DC offset removal.

VSG Operation

The IQsignal software also controls IQview’s VSG capabilities. The user can select, among various pre-defined test signals, adjusting the transmit frequency, the output power, and whether the transmitter should operate continuously or only transmit a specific number of packets.

Additionally, transmit impairments to the signal generated by the VSG, which could include the following, can be introduced in real time:

  • I/Q amplitude imbalance
  • I/Q phase imbalance
  • I/Q group delay imbalance
  • I- and Q-channel DC offsets

Supported WLAN Tests

The IQflex supports key WLAN tests including:

  • Phase noise (power spectral density versus time)
  • CCDF (to support compression analysis)
  • Spectrogram
  • Frequency error versus time (to assess frequency settling)
  • Variation of OFDM short training sequence (pretzel plot)
  • Eye diagram
  • EVM (versus OFDM subcarriers versus time)

Supported Bluetooth (1.0, 2.0, 2.1) Hardware Tests

Analyzer

  • Input frequency range
  • Input power range
  • Measurement Bandwidth
  • Quantization
  • Input Return Loss
  • Spurious
  • Harmonics
  • Integrated Phase Noise
  • Signal to Noise Ratio
  • Power Measurement Accuracy
  • Waveform Capture Duration

Generator

  • Output frequency range
  • Output power range
  • Signal Bandwidth
  • Quantization
  • Output Return Loss
  • Spurious
  • Harmonics
  • Integrated Phase Noise
  • Signal to Noise Ratio
  • Carrier leakage
  • Power Accuracy
  • Waveform Duration

Supported Bluetooth (1.0, 2.0, 2.1) Measurement Tests

  • Measurement
  • TX output power
  • TX output spectrum
  • 20 dB bandwidth
  • Frequency deviation
  • Carrier frequency Tolerance
  • Carrier frequency drift
  • Relative transmit Power (EDR)
  • Carrier frequency stability (EDR)
  • Receive sensitivity
  • Bit error rate (BER)
  • RMS EVM (EDR)
  • Peak EVM (EDR)
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number IQVIEW
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3032T+ 3.2GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3032T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details