LitePoint Corporation Communication Analyzer IQNXN

Description
The IQNXN is a communication analyzer from LitePoint. Additional Features: Synchronized VSA and VSG resources for testing MIMO devices Scalable from 2x2 to 4x4 configurations Easy to use through IQsignal for MIMO graphical user interface C++ and MATLAB API interfaces for automated testing Frequency ranges: 2.4 GHz to 2.5 GHz, 4.9 to 6.0 GHz. Legacy WiFi support included Compatible with IQview and IQflex one box test instruments for high volume manufacturing Compatible with IQflex , Bluetooth and MIMO manufacturing test solutions Optional IQwave software for advanced VSG signal generation Application areas: Product Development Design Verification Quality Control Product Evaluation Performance evaluation and optimization The LitePoint IQnxn MIMO Test Solution is optimized for the test needs of IC and product developers, QA, design verification and product evaluation implementing 802.11n draft. The Core to the IQnxn MIMO Test Solution is the array of synchronized VSA and VSG modules. The IQnxn MIMO Test Solution comes in a minimum 2x2 Starter System and can be expanded to 3x3 or 4x4 by adding IQnxn Expansion Units. The included software includes the IQsignal for MIMO graphical user interface for analysis and generation of MIMO signals. Automated test programs can interface to the IQnxn MIMO Test Solution via a C++ or MATLAB compatible API. Complete compatibility with IQview R&D and IQflex manufacturing test systems for testing MIMO is accomplished with the inclusion of the MIMO manufacturing API. The IQnxn MIMO Test Solution is compatible with LitePoint optional software products including the family of IQfact manufacturing test programs, Bluetooth Add-On Software and IQwave.
Datasheet
Description
The IQNXN is a communication analyzer from LitePoint. Additional Features: Synchronized VSA and VSG resources for testing MIMO devices Scalable from 2x2 to 4x4 configurations Easy to use through IQsignal for MIMO graphical user interface C++ and MATLAB API interfaces for automated testing Frequency ranges: 2.4 GHz to 2.5 GHz, 4.9 to 6.0 GHz. Legacy WiFi support included Compatible with IQview and IQflex one box test instruments for high volume manufacturing Compatible with IQflex , Bluetooth and MIMO manufacturing test solutions Optional IQwave software for advanced VSG signal generation Application areas: Product Development Design Verification Quality Control Product Evaluation Performance evaluation and optimization The LitePoint IQnxn MIMO Test Solution is optimized for the test needs of IC and product developers, QA, design verification and product evaluation implementing 802.11n draft. The Core to the IQnxn MIMO Test Solution is the array of synchronized VSA and VSG modules. The IQnxn MIMO Test Solution comes in a minimum 2x2 Starter System and can be expanded to 3x3 or 4x4 by adding IQnxn Expansion Units. The included software includes the IQsignal for MIMO graphical user interface for analysis and generation of MIMO signals. Automated test programs can interface to the IQnxn MIMO Test Solution via a C++ or MATLAB compatible API. Complete compatibility with IQview R&D and IQflex manufacturing test systems for testing MIMO is accomplished with the inclusion of the MIMO manufacturing API. The IQnxn MIMO Test Solution is compatible with LitePoint optional software products including the family of IQfact manufacturing test programs, Bluetooth Add-On Software and IQwave.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - IQNXN - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
IQNXN
Communication Analyzer IQNXN
The IQNXN is a communication analyzer from LitePoint. Additional Features: Synchronized VSA and VSG resources for testing MIMO devices Scalable from 2x2 to 4x4 configurations Easy to use through IQsignal for MIMO graphical user interface C++ and MATLAB API interfaces for automated testing Frequency ranges: 2.4 GHz to 2.5 GHz, 4.9 to 6.0 GHz. Legacy WiFi support included Compatible with IQview and IQflex one box test instruments for high volume manufacturing Compatible with IQflex , Bluetooth and MIMO manufacturing test solutions Optional IQwave software for advanced VSG signal generation Application areas: Product Development Design Verification Quality Control Product Evaluation Performance evaluation and optimization The LitePoint IQnxn MIMO Test Solution is optimized for the test needs of IC and product developers, QA, design verification and product evaluation implementing 802.11n draft. The Core to the IQnxn MIMO Test Solution is the array of synchronized VSA and VSG modules. The IQnxn MIMO Test Solution comes in a minimum 2x2 Starter System and can be expanded to 3x3 or 4x4 by adding IQnxn Expansion Units. The included software includes the IQsignal for MIMO graphical user interface for analysis and generation of MIMO signals. Automated test programs can interface to the IQnxn MIMO Test Solution via a C++ or MATLAB compatible API. Complete compatibility with IQview R&D and IQflex manufacturing test systems for testing MIMO is accomplished with the inclusion of the MIMO manufacturing API. The IQnxn MIMO Test Solution is compatible with LitePoint optional software products including the family of IQfact manufacturing test programs, Bluetooth Add-On Software and IQwave.

The IQNXN is a communication analyzer from LitePoint.

Additional Features:

  • Synchronized VSA and VSG resources for testing MIMO devices
  • Scalable from 2x2 to 4x4 configurations
  • Easy to use through IQsignal for MIMO graphical user interface
  • C++ and MATLAB API interfaces for automated testing
  • Frequency ranges: 2.4 GHz to 2.5 GHz, 4.9 to 6.0 GHz.
  • Legacy WiFi support included
  • Compatible with IQview and IQflex one box test instruments for high volume manufacturing
  • Compatible with IQflex , Bluetooth and MIMO manufacturing test solutions
  • Optional IQwave software for advanced VSG signal generation

Application areas:

  • Product Development
  • Design Verification
  • Quality Control
  • Product Evaluation
  • Performance evaluation and optimization

The LitePoint IQnxn MIMO Test Solution is optimized for the test needs of IC and product developers, QA, design verification and product evaluation implementing 802.11n draft. The Core to the IQnxn MIMO Test Solution is the array of synchronized VSA and VSG modules. The IQnxn MIMO Test Solution comes in a minimum 2x2 Starter System and can be expanded to 3x3 or 4x4 by adding IQnxn Expansion Units.

The included software includes the IQsignal for MIMO graphical user interface for analysis and generation of MIMO signals. Automated test programs can interface to the IQnxn MIMO Test Solution via a C++ or MATLAB compatible API. Complete compatibility with IQview R&D and IQflex manufacturing test systems for testing MIMO is accomplished with the inclusion of the MIMO manufacturing API.

The IQnxn MIMO Test Solution is compatible with LitePoint optional software products including the family of IQfact manufacturing test programs, Bluetooth Add-On Software and IQwave.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number IQNXN
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3084B 8.4GHz Performance-Series Spectrum Analyzer - UTS3084B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Spectrum Analyzer - SSA3032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
2 suppliers
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details