Tera Grand 4 Gold Braided Lightning Cable; Connector A Tera Grand APL-WI056-GD

Description
4 Gold Braided Lightning Cable; Connector A:Lightning Plug; Connector B:USB Type A Plug; Cable Length - Metric:1.22m; Cable Length - Imperial:4ft; USB Standard:-; Jacket Color:Gold; Electronic Marking:-; Product Range:
Description
4 Gold Braided Lightning Cable; Connector A:Lightning Plug; Connector B:USB Type A Plug; Cable Length - Metric:1.22m; Cable Length - Imperial:4ft; USB Standard:-; Jacket Color:Gold; Electronic Marking:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
4 Gold Braided Lightning Cable; Connector A Tera Grand - 48Y4247 - Newark, An Avnet Company
Chicago, IL, United States
4 Gold Braided Lightning Cable; Connector A Tera Grand
48Y4247
4 Gold Braided Lightning Cable; Connector A Tera Grand 48Y4247
4 Gold Braided Lightning Cable; Connector A:Lightning Plug; Connector B:USB Type A Plug; Cable Length - Metric:1.22m; Cable Length - Imperial:4ft; USB Standard:-; Jacket Color:Gold; Electronic Marking:-; Product Range:

4 Gold Braided Lightning Cable; Connector A:Lightning Plug; Connector B:USB Type A Plug; Cable Length - Metric:1.22m; Cable Length - Imperial:4ft; USB Standard:-; Jacket Color:Gold; Electronic Marking:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48Y4247
Product Name 4 Gold Braided Lightning Cable; Connector A Tera Grand
Cable Length 4 ft (12.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details