TENTE CASTERS Inc. Castor Wheels 8477UOO080P62

Description
Stainless steel swivel castor 80mm 200kg
Request a Quote
Description
Stainless steel swivel castor 80mm 200kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 7871492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
7871492
Castor Wheels 7871492
Stainless steel swivel castor 80mm 200kg

Stainless steel swivel castor 80mm 200kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 7871492
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Elastic
Features Brake
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
CASTER THREADED BOLT - GX-50-N12 - GX-50-N12 - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 2391404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7480 inch (19 mm)
View Details