TENTE CASTERS Inc. Castor Wheels 1977PJO075P30-13

Description
Grey Rubber, braked twin, bolt, dia 75mm
Request a Quote
Description
Grey Rubber, braked twin, bolt, dia 75mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 1721119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
1721119
Castor Wheels 1721119
Grey Rubber, braked twin, bolt, dia 75mm

Grey Rubber, braked twin, bolt, dia 75mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 1721119
Product Name Castor Wheels
Wheel Type Thermoplastic rubber
Features Brake; Twin Wheel
Maximum Load 176 lbs (80 kg)
Wheel Diameter 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2391403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.57 inch (40 mm)
Wheel Width 0.6299 inch (16 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-90F - JS385-90F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 3.56 inch (90.49 mm)
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details